NationSkander California Corporation 61802-2RS Ceramic Bearing 15x24x5 Si3N4 ABEC-5 Kit8577

Description
61802-2RS is double sealed, radial and deep groove ball bearing, 61802-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearings is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, bearings is lubricated with grease. 61802-2RS bearing is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage, Item: 61802-2RS Ball Bearing Type: Deep groove radial ball bearing Material: Chrome Steel Cage: Chrome Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Quality: ABEC-5 quality Radial Clearance: C3 Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing Equivalents: 6802-2RS and 6802RS Bearings Equal: 61802-2RS1 & 61802-2RZ
Description
61802-2RS is double sealed, radial and deep groove ball bearing, 61802-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearings is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, bearings is lubricated with grease. 61802-2RS bearing is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage, Item: 61802-2RS Ball Bearing Type: Deep groove radial ball bearing Material: Chrome Steel Cage: Chrome Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Quality: ABEC-5 quality Radial Clearance: C3 Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing Equivalents: 6802-2RS and 6802RS Bearings Equal: 61802-2RS1 & 61802-2RZ

Suppliers

Company
Product
Description
Supplier Links
61802-2RS Ceramic Bearing 15x24x5 Si3N4 ABEC-5 - Kit8577 - NationSkander California Corporation
Anaheim, CA, USA
61802-2RS Ceramic Bearing 15x24x5 Si3N4 ABEC-5
Kit8577
61802-2RS Ceramic Bearing 15x24x5 Si3N4 ABEC-5 Kit8577
61802-2RS is double sealed, radial and deep groove ball bearing, 61802-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearings is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, bearings is lubricated with grease. 61802-2RS bearing is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage, Item: 61802-2RS Ball Bearing Type: Deep groove radial ball bearing Material: Chrome Steel Cage: Chrome Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Quality: ABEC-5 quality Radial Clearance: C3 Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing Equivalents: 6802-2RS and 6802RS Bearings Equal: 61802-2RS1 & 61802-2RZ

61802-2RS is double sealed, radial and deep groove ball bearing, 61802-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearings is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, bearings is lubricated with grease. 61802-2RS bearing is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage,

  • Item: 61802-2RS Ball Bearing
  • Type: Deep groove radial ball bearing
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Quality: ABEC-5 quality
  • Radial Clearance: C3
  • Dimensions: 15mm x 24mm x 5mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 24mm
  • Width/Height/thickness: 5mm
  • Size: 15 x 24 x 5 mm
  • Quantity: One Bearing
  • Equivalents: 6802-2RS and 6802RS Bearings
  • Equal: 61802-2RS1 & 61802-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8577
Product Name 61802-2RS Ceramic Bearing 15x24x5 Si3N4 ABEC-5
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS2512M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details