NationSkander California Corporation 61802 Full Complement Ceramic Bearing 15x24x5 Si3N4 Kit8576

Description
Silicon Nitride Full Ceramic 61802 Ball Bearings, the inner diameter is 15, outer diameter is 24 and the width is 5, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 61802 Ball bearings Type: Silicon Nitride Full Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Dimensions: 15*24*5 mm/Metric ID (inner diameter)/Bore=15mm OD (outer diameter)=24mm Width/Height/thickne ss=5mm Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Size: 15mm x 24mm x 5mm Quantity: One ball bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive
Description
Silicon Nitride Full Ceramic 61802 Ball Bearings, the inner diameter is 15, outer diameter is 24 and the width is 5, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 61802 Ball bearings Type: Silicon Nitride Full Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Dimensions: 15*24*5 mm/Metric ID (inner diameter)/Bore=15mm OD (outer diameter)=24mm Width/Height/thickne ss=5mm Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Size: 15mm x 24mm x 5mm Quantity: One ball bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive

Suppliers

Company
Product
Description
Supplier Links
61802 Full Complement Ceramic Bearing 15x24x5 Si3N4 - Kit8576 - NationSkander California Corporation
Anaheim, CA, USA
61802 Full Complement Ceramic Bearing 15x24x5 Si3N4
Kit8576
61802 Full Complement Ceramic Bearing 15x24x5 Si3N4 Kit8576
Silicon Nitride Full Ceramic 61802 Ball Bearings, the inner diameter is 15, outer diameter is 24 and the width is 5, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 61802 Ball bearings Type: Silicon Nitride Full Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Dimensions: 15*24*5 mm/Metric ID (inner diameter)/Bore=15mm OD (outer diameter)=24mm Width/Height/thickne ss=5mm Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Size: 15mm x 24mm x 5mm Quantity: One ball bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive

Silicon Nitride Full Ceramic 61802 Ball Bearings, the inner diameter is 15, outer diameter is 24 and the width is 5, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic.

  • Item: 61802 Ball bearings
  • Type: Silicon Nitride Full Ceramic
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Cage: No Cage
  • Dimensions: 15*24*5 mm/Metric
  • ID (inner diameter)/Bore=15mm
  • OD (outer diameter)=24mm
  • Width/Height/thickness=5mm
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Size: 15mm x 24mm x 5mm
  • Quantity: One ball bearing
  • Highest Temperature: 1472 Degrees F
  • Non-Magnetic
  • Non-Conductive
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8576
Product Name 61802 Full Complement Ceramic Bearing 15x24x5 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details