NationSkander California Corporation 61802 Full Ceramic Bearing 15x24x5 Si3N4/PTFE Kit8575

Description
61802 Full Ceramic Silicon Nitride Ball Beairng with 14 Si3N4 Ceramic Balls, inner daimeter is 15mm, outer diameter is 24mm and width is 5mm. Item: 61802 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Material: Full Ceramic Si3N4 (Silicon Nitride) Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Quantity: One Bearing
Description
61802 Full Ceramic Silicon Nitride Ball Beairng with 14 Si3N4 Ceramic Balls, inner daimeter is 15mm, outer diameter is 24mm and width is 5mm. Item: 61802 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Material: Full Ceramic Si3N4 (Silicon Nitride) Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
61802 Full Ceramic Bearing 15x24x5 Si3N4/PTFE - Kit8575 - NationSkander California Corporation
Anaheim, CA, USA
61802 Full Ceramic Bearing 15x24x5 Si3N4/PTFE
Kit8575
61802 Full Ceramic Bearing 15x24x5 Si3N4/PTFE Kit8575
61802 Full Ceramic Silicon Nitride Ball Beairng with 14 Si3N4 Ceramic Balls, inner daimeter is 15mm, outer diameter is 24mm and width is 5mm. Item: 61802 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Material: Full Ceramic Si3N4 (Silicon Nitride) Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Quantity: One Bearing

61802 Full Ceramic Silicon Nitride Ball Beairng with 14 Si3N4 Ceramic Balls, inner daimeter is 15mm, outer diameter is 24mm and width is 5mm.

  • Item: 61802 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: Open
  • Material: Full Ceramic Si3N4 (Silicon Nitride)
  • Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride)
  • Dimensions: 15mm x 24mm x 5mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 24mm
  • Width/Height/thickness: 5mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8575
Product Name 61802 Full Ceramic Bearing 15x24x5 Si3N4/PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details