NationSkander California Corporation S61802-2RS1 Ceramic Bearing Si3N4 Kit8574

Description
S61802-2RS Bearing is double sealed, radial and deep groove ball bearing, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S61802-2RS bearings is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61802-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearings is lubricated with grease. Item: S61802-2RS Ball Bearing Type: Deep groove radial ball bearing Quality: ABEC-7 quality Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Quantity: One Bearing Radial Clearance: C0 Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Equal: 61802-2RS1 & 61802-2RZ Equivalents: S6802-2RS1 P4 and S6802RS1 Bearings
Description
S61802-2RS Bearing is double sealed, radial and deep groove ball bearing, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S61802-2RS bearings is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61802-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearings is lubricated with grease. Item: S61802-2RS Ball Bearing Type: Deep groove radial ball bearing Quality: ABEC-7 quality Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Quantity: One Bearing Radial Clearance: C0 Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Equal: 61802-2RS1 & 61802-2RZ Equivalents: S6802-2RS1 P4 and S6802RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
S61802-2RS1 Ceramic Bearing Si3N4 - Kit8574 - NationSkander California Corporation
Anaheim, CA, USA
S61802-2RS1 Ceramic Bearing Si3N4
Kit8574
S61802-2RS1 Ceramic Bearing Si3N4 Kit8574
S61802-2RS Bearing is double sealed, radial and deep groove ball bearing, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S61802-2RS bearings is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61802-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearings is lubricated with grease. Item: S61802-2RS Ball Bearing Type: Deep groove radial ball bearing Quality: ABEC-7 quality Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Quantity: One Bearing Radial Clearance: C0 Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Equal: 61802-2RS1 & 61802-2RZ Equivalents: S6802-2RS1 P4 and S6802RS1 Bearings

S61802-2RS Bearing is double sealed, radial and deep groove ball bearing, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S61802-2RS bearings is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61802-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearings is lubricated with grease.

  • Item: S61802-2RS Ball Bearing
  • Type: Deep groove radial ball bearing
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Cage: Stainless Steel
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Quantity: One Bearing
  • Radial Clearance: C0
  • Dimensions: 15mm x 24mm x 5mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 24mm
  • Width/Height/thickness: 5mm
  • Size: 15 x 24 x 5 mm
  • Equal: 61802-2RS1 & 61802-2RZ
  • Equivalents: S6802-2RS1 P4 and S6802RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8574
Product Name S61802-2RS1 Ceramic Bearing Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3109 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
View Details