NationSkander California Corporation 61802-2RS Ceramic Bearing 15x24x5 Sealed Kit8571

Description
61802-2RS Ceramic Si3N4 Ball bearing, each bearing has built-in Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 61802-2RS Ball Bearing Type: Deep Groove Ball Bearing Balls: Si3N4 Ceramic Closures: Rubber Sealed Lubrication: Self Lubricated (Grease) Size: 15mm x 24mm x 5mm Inner Diameter: 15mm Outer Diameter: 24mm Width: 5mm Quantity: One Bearing
Description
61802-2RS Ceramic Si3N4 Ball bearing, each bearing has built-in Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 61802-2RS Ball Bearing Type: Deep Groove Ball Bearing Balls: Si3N4 Ceramic Closures: Rubber Sealed Lubrication: Self Lubricated (Grease) Size: 15mm x 24mm x 5mm Inner Diameter: 15mm Outer Diameter: 24mm Width: 5mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
61802-2RS Ceramic Bearing 15x24x5 Sealed - Kit8571 - NationSkander California Corporation
Anaheim, CA, USA
61802-2RS Ceramic Bearing 15x24x5 Sealed
Kit8571
61802-2RS Ceramic Bearing 15x24x5 Sealed Kit8571
61802-2RS Ceramic Si3N4 Ball bearing, each bearing has built-in Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 61802-2RS Ball Bearing Type: Deep Groove Ball Bearing Balls: Si3N4 Ceramic Closures: Rubber Sealed Lubrication: Self Lubricated (Grease) Size: 15mm x 24mm x 5mm Inner Diameter: 15mm Outer Diameter: 24mm Width: 5mm Quantity: One Bearing

61802-2RS Ceramic Si3N4 Ball bearing, each bearing has built-in Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: 61802-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Balls: Si3N4 Ceramic
  • Closures: Rubber Sealed
  • Lubrication: Self Lubricated (Grease)
  • Size: 15mm x 24mm x 5mm
  • Inner Diameter: 15mm
  • Outer Diameter: 24mm
  • Width: 5mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8571
Product Name 61802-2RS Ceramic Bearing 15x24x5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details