NationSkander California Corporation 10 Bearing 61802-2RS 15x24x5 Sealed Kit8570

Description
Pack of 10 61802-2RS Ball Bearings, 61802-2RS is a popular size that could be used in many application that uses this size 15mm x 24mm x 5mm. 61802-2RS Bearings can rotate up to 37,000 rpm, each 61802-2RS bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also 61802-2RS bearings are pre-lubricated with grease, 61802-2RS Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings 61802-2RS 61802-2RS Material: Chrome Steel 61802-2RS Size: 15mm x 24mm x 5mm Type: Deep groove ball bearings 61802-2RS Closures: Rubber Seals 61802RS 61802-2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 61802-2RS Packing: 10 6802-2RS bearings Equal: 61802-2RS1
Description
Pack of 10 61802-2RS Ball Bearings, 61802-2RS is a popular size that could be used in many application that uses this size 15mm x 24mm x 5mm. 61802-2RS Bearings can rotate up to 37,000 rpm, each 61802-2RS bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also 61802-2RS bearings are pre-lubricated with grease, 61802-2RS Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings 61802-2RS 61802-2RS Material: Chrome Steel 61802-2RS Size: 15mm x 24mm x 5mm Type: Deep groove ball bearings 61802-2RS Closures: Rubber Seals 61802RS 61802-2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 61802-2RS Packing: 10 6802-2RS bearings Equal: 61802-2RS1

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 61802-2RS 15x24x5 Sealed - Kit8570 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 61802-2RS 15x24x5 Sealed
Kit8570
10 Bearing 61802-2RS 15x24x5 Sealed Kit8570
Pack of 10 61802-2RS Ball Bearings, 61802-2RS is a popular size that could be used in many application that uses this size 15mm x 24mm x 5mm. 61802-2RS Bearings can rotate up to 37,000 rpm, each 61802-2RS bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also 61802-2RS bearings are pre-lubricated with grease, 61802-2RS Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings 61802-2RS 61802-2RS Material: Chrome Steel 61802-2RS Size: 15mm x 24mm x 5mm Type: Deep groove ball bearings 61802-2RS Closures: Rubber Seals 61802RS 61802-2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 61802-2RS Packing: 10 6802-2RS bearings Equal: 61802-2RS1

Pack of 10 61802-2RS Ball Bearings, 61802-2RS is a popular size that could be used in many application that uses this size 15mm x 24mm x 5mm. 61802-2RS Bearings can rotate up to 37,000 rpm, each 61802-2RS bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also 61802-2RS bearings are pre-lubricated with grease, 61802-2RS Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Sealed Ball Bearings 61802-2RS
  • 61802-2RS Material: Chrome Steel
  • 61802-2RS Size: 15mm x 24mm x 5mm
  • Type: Deep groove ball bearings 61802-2RS
  • Closures: Rubber Seals 61802RS
  • 61802-2RS Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings 61802-2RS
  • Packing: 10 6802-2RS bearings
  • Equal: 61802-2RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8570
Product Name 10 Bearing 61802-2RS 15x24x5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
View Details