NationSkander California Corporation 10 Bearing 684ZZ 4x9 kit857

Description
10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 4mm x 9mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 59,000 RPM
Description
10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 4mm x 9mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 59,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 684ZZ 4x9 - kit857 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 684ZZ 4x9
kit857
10 Bearing 684ZZ 4x9 kit857
10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 4mm x 9mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 59,000 RPM

10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 4mm x 9mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 640 N
  • Static load rating Cor: 230 N
  • Limiting Speed:
    • Grease Lubrication: 59,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit857
Product Name 10 Bearing 684ZZ 4x9
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS5025G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details