NationSkander California Corporation 61801-2RS Bearing 12x21x5 Si3N4 Ceramic Kit8567

Description
S61801-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, S61801-2RS bearings are made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S61801-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, S61801-2RS bearings are sealed and self lubricated, the S61801-2RS inner diameter is 12mm, the S61801-2RS outer diameter is 21mm and the S61801-2RS width is 5mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S61801-2RS bearings are lubricated with grease. Name: S61801-2RS ball bearing Item: Double Sealed Ball Bearings S61801-2RS Size: 12mm x 21mm x 5mm Ball Bearings Dimensions: 12*21*5 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=21mm Width/Height/thickne ss=5mm Equal: 61801-2RS1 &61801-2RZ Inner Diameter (ID): 12mm Outer Diameter (OD): 21mm Width/Height/Bridth (W/H/B): 5mm S61801-2RS Quality: ABEC-7 quality Type: Deep groove radial ball bearings S61801-2RS Material: Stainless Steel S61801-2RS Cage: Nylon Cage Balls: Ceramic Si3N4 S61801-2RS Closures: Double sealed with rubber seals RS/RS1/2RS1 S61801-2RS Lubrication: Self Lubricated (Grease SRL) Bearing Quantity: One Bearing S61801-2RS Radial Clearance: C3
Description
S61801-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, S61801-2RS bearings are made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S61801-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, S61801-2RS bearings are sealed and self lubricated, the S61801-2RS inner diameter is 12mm, the S61801-2RS outer diameter is 21mm and the S61801-2RS width is 5mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S61801-2RS bearings are lubricated with grease. Name: S61801-2RS ball bearing Item: Double Sealed Ball Bearings S61801-2RS Size: 12mm x 21mm x 5mm Ball Bearings Dimensions: 12*21*5 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=21mm Width/Height/thickne ss=5mm Equal: 61801-2RS1 &61801-2RZ Inner Diameter (ID): 12mm Outer Diameter (OD): 21mm Width/Height/Bridth (W/H/B): 5mm S61801-2RS Quality: ABEC-7 quality Type: Deep groove radial ball bearings S61801-2RS Material: Stainless Steel S61801-2RS Cage: Nylon Cage Balls: Ceramic Si3N4 S61801-2RS Closures: Double sealed with rubber seals RS/RS1/2RS1 S61801-2RS Lubrication: Self Lubricated (Grease SRL) Bearing Quantity: One Bearing S61801-2RS Radial Clearance: C3

Suppliers

Company
Product
Description
Supplier Links
61801-2RS Bearing 12x21x5 Si3N4 Ceramic - Kit8567 - NationSkander California Corporation
Anaheim, CA, USA
61801-2RS Bearing 12x21x5 Si3N4 Ceramic
Kit8567
61801-2RS Bearing 12x21x5 Si3N4 Ceramic Kit8567
S61801-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, S61801-2RS bearings are made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S61801-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, S61801-2RS bearings are sealed and self lubricated, the S61801-2RS inner diameter is 12mm, the S61801-2RS outer diameter is 21mm and the S61801-2RS width is 5mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S61801-2RS bearings are lubricated with grease. Name: S61801-2RS ball bearing Item: Double Sealed Ball Bearings S61801-2RS Size: 12mm x 21mm x 5mm Ball Bearings Dimensions: 12*21*5 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=21mm Width/Height/thickne ss=5mm Equal: 61801-2RS1 &61801-2RZ Inner Diameter (ID): 12mm Outer Diameter (OD): 21mm Width/Height/Bridth (W/H/B): 5mm S61801-2RS Quality: ABEC-7 quality Type: Deep groove radial ball bearings S61801-2RS Material: Stainless Steel S61801-2RS Cage: Nylon Cage Balls: Ceramic Si3N4 S61801-2RS Closures: Double sealed with rubber seals RS/RS1/2RS1 S61801-2RS Lubrication: Self Lubricated (Grease SRL) Bearing Quantity: One Bearing S61801-2RS Radial Clearance: C3

S61801-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, S61801-2RS bearings are made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S61801-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, S61801-2RS bearings are sealed and self lubricated, the S61801-2RS inner diameter is 12mm, the S61801-2RS outer diameter is 21mm and the S61801-2RS width is 5mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S61801-2RS bearings are lubricated with grease.

  • Name: S61801-2RS ball bearing
  • Item: Double Sealed Ball Bearings
  • S61801-2RS Size: 12mm x 21mm x 5mm Ball Bearings
  • Dimensions: 12*21*5 mm/Metric
  • ID (inner diameter)/Bore=12mm
  • OD (outer diameter)=21mm
  • Width/Height/thickness=5mm
  • Equal: 61801-2RS1 &61801-2RZ
  • Inner Diameter (ID): 12mm
  • Outer Diameter (OD): 21mm
  • Width/Height/Bridth (W/H/B): 5mm
  • S61801-2RS Quality: ABEC-7 quality
  • Type: Deep groove radial ball bearings
  • S61801-2RS Material: Stainless Steel
  • S61801-2RS Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • S61801-2RS Closures: Double sealed with rubber seals RS/RS1/2RS1
  • S61801-2RS Lubrication: Self Lubricated (Grease SRL) Bearing
  • Quantity: One Bearing S61801-2RS
  • Radial Clearance: C3
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8567
Product Name 61801-2RS Bearing 12x21x5 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details