NationSkander California Corporation 61801-2RS Ceramic Bearing ABEC-5 Si3N4 12x21x5 Kit8566

Description
61801-2RS Sealed Ceramic Ball Bearing is double sealed, radial and deep groove ball bearing, 61801-2RS is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage, 61801-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, 61801-2RS bearing is lubricated with grease. Item: 61801-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Chrome Steel Balls: Ceramic Si3N4 Radial Clearance: C3 Material: Chrome Steel Quality: ABEC-5 quality Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 21mm x 5mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 21mm Width/Height/thickne ss: 5mm Size: 12 x 21 x 5 mm Quantity: One Bearing Equal: 61801-2RS1 & 61801-2RZ Equivalents: 6801-2RS and 6801RS Bearings
Description
61801-2RS Sealed Ceramic Ball Bearing is double sealed, radial and deep groove ball bearing, 61801-2RS is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage, 61801-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, 61801-2RS bearing is lubricated with grease. Item: 61801-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Chrome Steel Balls: Ceramic Si3N4 Radial Clearance: C3 Material: Chrome Steel Quality: ABEC-5 quality Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 21mm x 5mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 21mm Width/Height/thickne ss: 5mm Size: 12 x 21 x 5 mm Quantity: One Bearing Equal: 61801-2RS1 & 61801-2RZ Equivalents: 6801-2RS and 6801RS Bearings

Suppliers

Company
Product
Description
Supplier Links
61801-2RS Ceramic Bearing ABEC-5 Si3N4 12x21x5 - Kit8566 - NationSkander California Corporation
Anaheim, CA, USA
61801-2RS Ceramic Bearing ABEC-5 Si3N4 12x21x5
Kit8566
61801-2RS Ceramic Bearing ABEC-5 Si3N4 12x21x5 Kit8566
61801-2RS Sealed Ceramic Ball Bearing is double sealed, radial and deep groove ball bearing, 61801-2RS is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage, 61801-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, 61801-2RS bearing is lubricated with grease. Item: 61801-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Chrome Steel Balls: Ceramic Si3N4 Radial Clearance: C3 Material: Chrome Steel Quality: ABEC-5 quality Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 21mm x 5mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 21mm Width/Height/thickne ss: 5mm Size: 12 x 21 x 5 mm Quantity: One Bearing Equal: 61801-2RS1 & 61801-2RZ Equivalents: 6801-2RS and 6801RS Bearings

61801-2RS Sealed Ceramic Ball Bearing is double sealed, radial and deep groove ball bearing, 61801-2RS is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage, 61801-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, 61801-2RS bearing is lubricated with grease.

  • Item: 61801-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Chrome Steel
  • Balls: Ceramic Si3N4
  • Radial Clearance: C3
  • Material: Chrome Steel
  • Quality: ABEC-5 quality
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 12mm x 21mm x 5mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 21mm
  • Width/Height/thickness: 5mm
  • Size: 12 x 21 x 5 mm
  • Quantity: One Bearing
  • Equal: 61801-2RS1 & 61801-2RZ
  • Equivalents: 6801-2RS and 6801RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8566
Product Name 61801-2RS Ceramic Bearing ABEC-5 Si3N4 12x21x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details