NationSkander California Corporation Flanged Bearing F61801ZZ 12x21x5 Kit8563

Description
One ball bearing with flange F61801ZZ, this is a popular size that could be used in many application that uses this size 12 x 21 x 5 mm. Bearings are made of Chrome Steel, bearings are metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Material: Chrome Steel Size: 12mm x 21mm x 5mm Type: Deep groove ball bearings Closures: Metal Shields Equal: F61801ZZ Quantity: One Bearing.
Description
One ball bearing with flange F61801ZZ, this is a popular size that could be used in many application that uses this size 12 x 21 x 5 mm. Bearings are made of Chrome Steel, bearings are metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Material: Chrome Steel Size: 12mm x 21mm x 5mm Type: Deep groove ball bearings Closures: Metal Shields Equal: F61801ZZ Quantity: One Bearing.

Suppliers

Company
Product
Description
Supplier Links
Flanged Bearing F61801ZZ 12x21x5 - Kit8563 - NationSkander California Corporation
Anaheim, CA, USA
Flanged Bearing F61801ZZ 12x21x5
Kit8563
Flanged Bearing F61801ZZ 12x21x5 Kit8563
One ball bearing with flange F61801ZZ, this is a popular size that could be used in many application that uses this size 12 x 21 x 5 mm. Bearings are made of Chrome Steel, bearings are metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Material: Chrome Steel Size: 12mm x 21mm x 5mm Type: Deep groove ball bearings Closures: Metal Shields Equal: F61801ZZ Quantity: One Bearing.

One ball bearing with flange F61801ZZ, this is a popular size that could be used in many application that uses this size 12 x 21 x 5 mm. Bearings are made of Chrome Steel, bearings are metal shielded from both sides.

  • Item: Flanged Double Shielded Ball Bearings
  • Material: Chrome Steel
  • Size: 12mm x 21mm x 5mm
  • Type: Deep groove ball bearings
  • Closures: Metal Shields
  • Equal: F61801ZZ
  • Quantity: One Bearing.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8563
Product Name Flanged Bearing F61801ZZ 12x21x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-250 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details