NationSkander California Corporation 10 Bearing 61801-2RS 12x21x5 Sealed Kit8562

Description
10 Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 12mm x 21mm x 5mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings 61801RS Material: Chrome Steel Size: 12mm x 21mm x 5mm 61801RS1 Type: Deep groove ball bearings Closures: 2 Rubber Seals 61801RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Equal: 6801-2RS1 Packing: 10 bearings in 1 plastic tube
Description
10 Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 12mm x 21mm x 5mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings 61801RS Material: Chrome Steel Size: 12mm x 21mm x 5mm 61801RS1 Type: Deep groove ball bearings Closures: 2 Rubber Seals 61801RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Equal: 6801-2RS1 Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 61801-2RS 12x21x5 Sealed - Kit8562 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 61801-2RS 12x21x5 Sealed
Kit8562
10 Bearing 61801-2RS 12x21x5 Sealed Kit8562
10 Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 12mm x 21mm x 5mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings 61801RS Material: Chrome Steel Size: 12mm x 21mm x 5mm 61801RS1 Type: Deep groove ball bearings Closures: 2 Rubber Seals 61801RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Equal: 6801-2RS1 Packing: 10 bearings in 1 plastic tube

10 Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 12mm x 21mm x 5mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Sealed Ball Bearings 61801RS
  • Material: Chrome Steel
  • Size: 12mm x 21mm x 5mm 61801RS1
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals 61801RS
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Equal: 6801-2RS1
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8562
Product Name 10 Bearing 61801-2RS 12x21x5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

15mm Bore, 35mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS3515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details