NationSkander California Corporation 10 Bearing 61801-2TS 12x21x5 Sealed Kit8561

Description
10 Sealed Ball Bearings, a popular size that commonly could be used in many RC wheel and motor applications that requires this size 12mm x 21mm x 5mm. Bearings can rotate up to 30,000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings Material: Chrome Steel Size: 12mm x 21mm x 5mm Type: Deep groove ball bearings Closures: 2 Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube Equal: 6801-2TS FITS: MUGEN SPORT (1:8) GAS FITS: PICCO CARS RS 600 GAS (1:10) FITS: SERPENT 9000 REAR AXLE INNER FITS: EXCLE(1:8)4WD FITS: IMPACT-10(COMPLETE) FITS: SPRINT 6000 GAS FITS: XL9000 MKII
Description
10 Sealed Ball Bearings, a popular size that commonly could be used in many RC wheel and motor applications that requires this size 12mm x 21mm x 5mm. Bearings can rotate up to 30,000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings Material: Chrome Steel Size: 12mm x 21mm x 5mm Type: Deep groove ball bearings Closures: 2 Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube Equal: 6801-2TS FITS: MUGEN SPORT (1:8) GAS FITS: PICCO CARS RS 600 GAS (1:10) FITS: SERPENT 9000 REAR AXLE INNER FITS: EXCLE(1:8)4WD FITS: IMPACT-10(COMPLETE) FITS: SPRINT 6000 GAS FITS: XL9000 MKII

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 61801-2TS 12x21x5 Sealed - Kit8561 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 61801-2TS 12x21x5 Sealed
Kit8561
10 Bearing 61801-2TS 12x21x5 Sealed Kit8561
10 Sealed Ball Bearings, a popular size that commonly could be used in many RC wheel and motor applications that requires this size 12mm x 21mm x 5mm. Bearings can rotate up to 30,000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings Material: Chrome Steel Size: 12mm x 21mm x 5mm Type: Deep groove ball bearings Closures: 2 Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube Equal: 6801-2TS FITS: MUGEN SPORT (1:8) GAS FITS: PICCO CARS RS 600 GAS (1:10) FITS: SERPENT 9000 REAR AXLE INNER FITS: EXCLE(1:8)4WD FITS: IMPACT-10(COMPLETE) FITS: SPRINT 6000 GAS FITS: XL9000 MKII

10 Sealed Ball Bearings, a popular size that commonly could be used in many RC wheel and motor applications that requires this size 12mm x 21mm x 5mm. Bearings can rotate up to 30,000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Sealed Ball Bearings
  • Material: Chrome Steel
  • Size: 12mm x 21mm x 5mm
  • Type: Deep groove ball bearings
  • Closures: 2 Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
  • Equal: 6801-2TS
  • FITS: MUGEN SPORT (1:8) GAS
  • FITS: PICCO CARS RS 600 GAS (1:10)
  • FITS: SERPENT 9000 REAR AXLE INNER
  • FITS: EXCLE(1:8)4WD
  • FITS: IMPACT-10(COMPLETE)
  • FITS: SPRINT 6000 GAS
  • FITS: XL9000 MKII
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8561
Product Name 10 Bearing 61801-2TS 12x21x5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PSS11250M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details