NationSkander California Corporation 10 Bearing 6002RS 15x32x9 Sealed kit856_1

Description
Pack of 10 Ball Bearings 6002RS, the 6002RS inner diameter is 15mm, the 6002RS outer diameter is 32mm and the 6002RS width is 9mm, 6002RS is a popular size and are used in many electric scooters, 6002RS Bearings are made of Chrome Steel, 6002RS can rotate up to 14000 rpm, 6002RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6002RS bearings are pre-lubricated with grease. Item: 6002RS 6002RS Size: 15mm x 32mm x 9mm Type: Deep groove ball bearings 6002RS Dimensions: 15*32*9 mm/Metric ID (inner diameter)/Bore=15mm OD (outer diameter)=32mm Width/Height/thickne ss=9mm Equal: 6002-2RS1 & 6002-2RZ 6002RS Most Common Applications: Gas & Electric Scooters 6002RS Closures: Rubber Seals 6002RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6002RS Packing: 10 bearings 6002RS packed individually each in a High density plastic bag. MARKING: 6002RS Equal: 6002RS1
Description
Pack of 10 Ball Bearings 6002RS, the 6002RS inner diameter is 15mm, the 6002RS outer diameter is 32mm and the 6002RS width is 9mm, 6002RS is a popular size and are used in many electric scooters, 6002RS Bearings are made of Chrome Steel, 6002RS can rotate up to 14000 rpm, 6002RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6002RS bearings are pre-lubricated with grease. Item: 6002RS 6002RS Size: 15mm x 32mm x 9mm Type: Deep groove ball bearings 6002RS Dimensions: 15*32*9 mm/Metric ID (inner diameter)/Bore=15mm OD (outer diameter)=32mm Width/Height/thickne ss=9mm Equal: 6002-2RS1 & 6002-2RZ 6002RS Most Common Applications: Gas & Electric Scooters 6002RS Closures: Rubber Seals 6002RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6002RS Packing: 10 bearings 6002RS packed individually each in a High density plastic bag. MARKING: 6002RS Equal: 6002RS1

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6002RS 15x32x9 Sealed - kit856_1 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6002RS 15x32x9 Sealed
kit856_1
10 Bearing 6002RS 15x32x9 Sealed kit856_1
Pack of 10 Ball Bearings 6002RS, the 6002RS inner diameter is 15mm, the 6002RS outer diameter is 32mm and the 6002RS width is 9mm, 6002RS is a popular size and are used in many electric scooters, 6002RS Bearings are made of Chrome Steel, 6002RS can rotate up to 14000 rpm, 6002RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6002RS bearings are pre-lubricated with grease. Item: 6002RS 6002RS Size: 15mm x 32mm x 9mm Type: Deep groove ball bearings 6002RS Dimensions: 15*32*9 mm/Metric ID (inner diameter)/Bore=15mm OD (outer diameter)=32mm Width/Height/thickne ss=9mm Equal: 6002-2RS1 & 6002-2RZ 6002RS Most Common Applications: Gas & Electric Scooters 6002RS Closures: Rubber Seals 6002RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6002RS Packing: 10 bearings 6002RS packed individually each in a High density plastic bag. MARKING: 6002RS Equal: 6002RS1

Pack of 10 Ball Bearings 6002RS, the 6002RS inner diameter is 15mm, the 6002RS outer diameter is 32mm and the 6002RS width is 9mm, 6002RS is a popular size and are used in many electric scooters, 6002RS Bearings are made of Chrome Steel, 6002RS can rotate up to 14000 rpm, 6002RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6002RS bearings are pre-lubricated with grease.

  • Item: 6002RS
  • 6002RS Size: 15mm x 32mm x 9mm
  • Type: Deep groove ball bearings 6002RS
  • Dimensions: 15*32*9 mm/Metric
  • ID (inner diameter)/Bore=15mm
  • OD (outer diameter)=32mm
  • Width/Height/thickness=9mm
  • Equal: 6002-2RS1 & 6002-2RZ
  • 6002RS Most Common Applications: Gas & Electric Scooters
  • 6002RS Closures: Rubber Seals
  • 6002RS Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings 6002RS
  • Packing: 10 bearings 6002RS packed individually each in a High density plastic bag.
  • MARKING: 6002RS
  • Equal: 6002RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit856_1
Product Name 10 Bearing 6002RS 15x32x9 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P16275 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details