NationSkander California Corporation 61800 Full Ceramic Bearing 10x19x5 Si3N4/PTFE Kit8556

Description
61800 Full Ceramic Ball Beairngs Si3N4 (Silicon Nitride) with 14 Si3N4 Ceramic Balls. Inner diameter is 10mm, outer diameter is 19mm and the width is 5mm. Item: 61800 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Material: Full Ceramic Si3N4 (Silicon Nitride) Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Quantity: One Bearing
Description
61800 Full Ceramic Ball Beairngs Si3N4 (Silicon Nitride) with 14 Si3N4 Ceramic Balls. Inner diameter is 10mm, outer diameter is 19mm and the width is 5mm. Item: 61800 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Material: Full Ceramic Si3N4 (Silicon Nitride) Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
61800 Full Ceramic Bearing 10x19x5 Si3N4/PTFE - Kit8556 - NationSkander California Corporation
Anaheim, CA, USA
61800 Full Ceramic Bearing 10x19x5 Si3N4/PTFE
Kit8556
61800 Full Ceramic Bearing 10x19x5 Si3N4/PTFE Kit8556
61800 Full Ceramic Ball Beairngs Si3N4 (Silicon Nitride) with 14 Si3N4 Ceramic Balls. Inner diameter is 10mm, outer diameter is 19mm and the width is 5mm. Item: 61800 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Material: Full Ceramic Si3N4 (Silicon Nitride) Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Quantity: One Bearing

61800 Full Ceramic Ball Beairngs Si3N4 (Silicon Nitride) with 14 Si3N4 Ceramic Balls. Inner diameter is 10mm, outer diameter is 19mm and the width is 5mm.

  • Item: 61800 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: Open
  • Material: Full Ceramic Si3N4 (Silicon Nitride)
  • Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride)
  • Dimensions: 10mm x 19mm x 5mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 19mm
  • Width/Height/thickness: 5mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8556
Product Name 61800 Full Ceramic Bearing 10x19x5 Si3N4/PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-9-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details