NationSkander California Corporation 61800 Full Ceramic Bearing 10x19x5 kit8554

Description
61800 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 19mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 61800 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Quantity: One Bearing Equal: 6800 Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
61800 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 19mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 61800 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Quantity: One Bearing Equal: 6800 Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
61800 Full Ceramic Bearing 10x19x5 - kit8554 - NationSkander California Corporation
Anaheim, CA, USA
61800 Full Ceramic Bearing 10x19x5
kit8554
61800 Full Ceramic Bearing 10x19x5 kit8554
61800 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 19mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 61800 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Quantity: One Bearing Equal: 6800 Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

61800 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 19mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 61800 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 10mm x 19mm x 5mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 19mm
  • Width/Height/thickness: 5mm
  • Size: 10 x 19 x 5 mm
  • Quantity: One Bearing
  • Equal: 6800
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8554
Product Name 61800 Full Ceramic Bearing 10x19x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3109M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details