NationSkander California Corporation 61800RS Bearing 10x19 Sealed 10x19x5 Kit8553

Description
61800RS Sealed Ball Bearing is radial, deep groove ball bearing, 61800RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 61800RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 61800RS bearing is lubricated with greased. Item: 61800RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Quantity: One Bearing Equal: 61800-2RS1 & 61800-2RZ Equivalents: 6800RS1 and 6800-2RS Bearings
Description
61800RS Sealed Ball Bearing is radial, deep groove ball bearing, 61800RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 61800RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 61800RS bearing is lubricated with greased. Item: 61800RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Quantity: One Bearing Equal: 61800-2RS1 & 61800-2RZ Equivalents: 6800RS1 and 6800-2RS Bearings

Suppliers

Company
Product
Description
Supplier Links
61800RS Bearing 10x19 Sealed 10x19x5 - Kit8553 - NationSkander California Corporation
Anaheim, CA, USA
61800RS Bearing 10x19 Sealed 10x19x5
Kit8553
61800RS Bearing 10x19 Sealed 10x19x5 Kit8553
61800RS Sealed Ball Bearing is radial, deep groove ball bearing, 61800RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 61800RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 61800RS bearing is lubricated with greased. Item: 61800RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Quantity: One Bearing Equal: 61800-2RS1 & 61800-2RZ Equivalents: 6800RS1 and 6800-2RS Bearings

61800RS Sealed Ball Bearing is radial, deep groove ball bearing, 61800RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 61800RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 61800RS bearing is lubricated with greased.

  • Item: 61800RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 10mm x 19mm x 5mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 19mm
  • Width/Height/thickness: 5mm
  • Size: 10 x 19 x 5 mm
  • Quantity: One Bearing
  • Equal: 61800-2RS1 & 61800-2RZ
  • Equivalents: 6800RS1 and 6800-2RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8553
Product Name 61800RS Bearing 10x19 Sealed 10x19x5
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2058806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details