NationSkander California Corporation 10 Bearing 61800ZZ 10x19x5 kit8550

Description
Lot of 10 bearings Chrome Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 10mm x 19mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 60,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-5 Size: 10mm x 19mm x 5mm 61800ZZ Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Equal: 61800-2Z1 Fits: Kyosho Packing: 10 bearings in 1 plastic tube FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPROT) FITS: SERPENT(4WD SPROT)
Description
Lot of 10 bearings Chrome Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 10mm x 19mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 60,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-5 Size: 10mm x 19mm x 5mm 61800ZZ Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Equal: 61800-2Z1 Fits: Kyosho Packing: 10 bearings in 1 plastic tube FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPROT) FITS: SERPENT(4WD SPROT)

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 61800ZZ 10x19x5 - kit8550 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 61800ZZ 10x19x5
kit8550
10 Bearing 61800ZZ 10x19x5 kit8550
Lot of 10 bearings Chrome Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 10mm x 19mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 60,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-5 Size: 10mm x 19mm x 5mm 61800ZZ Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Equal: 61800-2Z1 Fits: Kyosho Packing: 10 bearings in 1 plastic tube FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPROT) FITS: SERPENT(4WD SPROT)

Lot of 10 bearings Chrome Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 10mm x 19mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 60,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings ABEC-5
  • Size: 10mm x 19mm x 5mm 61800ZZ
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Equal: 61800-2Z1
  • Fits: Kyosho
  • Packing: 10 bearings in 1 plastic tube
  • FITS: SERPENT IMPACT-2(2WD PRO)
  • FITS: SERPENT IMPACT-2(2WD SPROT)
  • FITS: SERPENT(4WD SPROT)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8550
Product Name 10 Bearing 61800ZZ 10x19x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details