NationSkander California Corporation 61800ZZ Bearing kit8547

Description
61800ZZ Shielded Ball Bearing, this is a popular size that could be used in many RC Vigor helicopters, RC Cars and Trucks and any application that uses this size 10mm x 19mm x 5mm, this bearing is made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 61800ZZ Ball Bearing Type: Deep groove bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Quantity: One bearing Equal: 61800-ZZ1 & 61800-2Z Fits: Kyosho Equal: 6800-2RZ FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPROT) FITS: SERPENT(4WD SPROT)
Description
61800ZZ Shielded Ball Bearing, this is a popular size that could be used in many RC Vigor helicopters, RC Cars and Trucks and any application that uses this size 10mm x 19mm x 5mm, this bearing is made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 61800ZZ Ball Bearing Type: Deep groove bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Quantity: One bearing Equal: 61800-ZZ1 & 61800-2Z Fits: Kyosho Equal: 6800-2RZ FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPROT) FITS: SERPENT(4WD SPROT)

Suppliers

Company
Product
Description
Supplier Links
61800ZZ Bearing - kit8547 - NationSkander California Corporation
Anaheim, CA, USA
61800ZZ Bearing
kit8547
61800ZZ Bearing kit8547
61800ZZ Shielded Ball Bearing, this is a popular size that could be used in many RC Vigor helicopters, RC Cars and Trucks and any application that uses this size 10mm x 19mm x 5mm, this bearing is made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 61800ZZ Ball Bearing Type: Deep groove bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Quantity: One bearing Equal: 61800-ZZ1 & 61800-2Z Fits: Kyosho Equal: 6800-2RZ FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPROT) FITS: SERPENT(4WD SPROT)

61800ZZ Shielded Ball Bearing, this is a popular size that could be used in many RC Vigor helicopters, RC Cars and Trucks and any application that uses this size 10mm x 19mm x 5mm, this bearing is made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: 61800ZZ Ball Bearing
  • Type: Deep groove bearing
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 10mm x 19mm x 5mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 19mm
  • Width/Height/thickness: 5mm
  • Size: 10 x 19 x 5 mm
  • Quantity: One bearing
  • Equal: 61800-ZZ1 & 61800-2Z
  • Fits: Kyosho
  • Equal: 6800-2RZ
  • FITS: SERPENT IMPACT-2(2WD PRO)
  • FITS: SERPENT IMPACT-2(2WD SPROT)
  • FITS: SERPENT(4WD SPROT)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8547
Product Name 61800ZZ Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Ball Bearings - 2346920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details