NationSkander California Corporation 10 Bearing 61800ZZ 10x19x5 KIT8546

Description
10 bearings Ball Bearings for many applications, this is a popular size that could be used in many RC Vigor helicopters, RC Cars and Trucks, or any application that uses this size 10mm x 19mm x 5mm, these bearings are made of Chrome Steel and can rotate up to 37000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Material: Chrome Steel Size: 10mm x 19mm x 5mm 61800-ZZ Type: Deep groove ball bearings Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Kyosho Packing: 10 bearings in 1 plastic tube Dimensions: 10*19*5 mm/Metric ID (inner diameter)/Bore=10mm OD (outer diameter)=19mm Width/Height/thickne ss=5mm Equal: 6800-2Z & 6800-ZZ Equal: 6800-2Z1 FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPROT) FITS: SERPENT(4WD SPROT)
Description
10 bearings Ball Bearings for many applications, this is a popular size that could be used in many RC Vigor helicopters, RC Cars and Trucks, or any application that uses this size 10mm x 19mm x 5mm, these bearings are made of Chrome Steel and can rotate up to 37000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Material: Chrome Steel Size: 10mm x 19mm x 5mm 61800-ZZ Type: Deep groove ball bearings Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Kyosho Packing: 10 bearings in 1 plastic tube Dimensions: 10*19*5 mm/Metric ID (inner diameter)/Bore=10mm OD (outer diameter)=19mm Width/Height/thickne ss=5mm Equal: 6800-2Z & 6800-ZZ Equal: 6800-2Z1 FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPROT) FITS: SERPENT(4WD SPROT)

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 61800ZZ 10x19x5 - KIT8546 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 61800ZZ 10x19x5
KIT8546
10 Bearing 61800ZZ 10x19x5 KIT8546
10 bearings Ball Bearings for many applications, this is a popular size that could be used in many RC Vigor helicopters, RC Cars and Trucks, or any application that uses this size 10mm x 19mm x 5mm, these bearings are made of Chrome Steel and can rotate up to 37000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Material: Chrome Steel Size: 10mm x 19mm x 5mm 61800-ZZ Type: Deep groove ball bearings Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Kyosho Packing: 10 bearings in 1 plastic tube Dimensions: 10*19*5 mm/Metric ID (inner diameter)/Bore=10mm OD (outer diameter)=19mm Width/Height/thickne ss=5mm Equal: 6800-2Z & 6800-ZZ Equal: 6800-2Z1 FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPROT) FITS: SERPENT(4WD SPROT)

10 bearings Ball Bearings for many applications, this is a popular size that could be used in many RC Vigor helicopters, RC Cars and Trucks, or any application that uses this size 10mm x 19mm x 5mm, these bearings are made of Chrome Steel and can rotate up to 37000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Material: Chrome Steel
  • Size: 10mm x 19mm x 5mm 61800-ZZ
  • Type: Deep groove ball bearings
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Fits: Kyosho
  • Packing: 10 bearings in 1 plastic tube
  • Dimensions: 10*19*5 mm/Metric
  • ID (inner diameter)/Bore=10mm
  • OD (outer diameter)=19mm
  • Width/Height/thickness=5mm
  • Equal: 6800-2Z & 6800-ZZ
  • Equal: 6800-2Z1
  • FITS: SERPENT IMPACT-2(2WD PRO)
  • FITS: SERPENT IMPACT-2(2WD SPROT)
  • FITS: SERPENT(4WD SPROT)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number KIT8546
Product Name 10 Bearing 61800ZZ 10x19x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details