NationSkander California Corporation SR4AZZ Kit8540

Description
SR4AZZ Shielded Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 1/4" x 3/4" x 9/32" inch. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination. Item: SR4AZZ Ball Bearings Type: Deep Groove Ball Bearings Lubrication:Dry Material: Stainless Steel Closures: 2 Metal Shields Size: 1/4" x 3/4" x 9/32" inch Inner Diameter: 1/4" inch Outer Diameter: 3/4" inch Width: 9/32" inch Quantity: One Bearing Dynamic load rating: 525 LBS Static load rating: 199 LBS
Description
SR4AZZ Shielded Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 1/4" x 3/4" x 9/32" inch. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination. Item: SR4AZZ Ball Bearings Type: Deep Groove Ball Bearings Lubrication:Dry Material: Stainless Steel Closures: 2 Metal Shields Size: 1/4" x 3/4" x 9/32" inch Inner Diameter: 1/4" inch Outer Diameter: 3/4" inch Width: 9/32" inch Quantity: One Bearing Dynamic load rating: 525 LBS Static load rating: 199 LBS

Suppliers

Company
Product
Description
Supplier Links
SR4AZZ Kit8540
SR4AZZ Shielded Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 1/4" x 3/4" x 9/32" inch. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination. Item: SR4AZZ Ball Bearings Type: Deep Groove Ball Bearings Lubrication:Dry Material: Stainless Steel Closures: 2 Metal Shields Size: 1/4" x 3/4" x 9/32" inch Inner Diameter: 1/4" inch Outer Diameter: 3/4" inch Width: 9/32" inch Quantity: One Bearing Dynamic load rating: 525 LBS Static load rating: 199 LBS

SR4AZZ Shielded Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 1/4" x 3/4" x 9/32" inch. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination.

  • Item: SR4AZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Lubrication:Dry
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Size: 1/4" x 3/4" x 9/32" inch
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 3/4" inch
  • Width: 9/32" inch
  • Quantity: One Bearing
  • Dynamic load rating: 525 LBS
  • Static load rating: 199 LBS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8540
Product Name SR4AZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-150-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details