NationSkander California Corporation 6205-2RS Full Ceramic Sealed Bearing 25x52x15 ZrO2/Si3N4 Kit8539

Description
6205-2RS Full Ceramic Ball Bearings, the inner diameter is 25, outer diameter is 52 and the width is 15, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6205-2RS Ball bearings Type: Sealed Full Ceramic bearing Balls: Si3N4 Ceramic Retainer: PEEK Contact Covers: PEEK Clearance: C3 Dimensions: 25*52*15 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=52mm Width/Height/thickne ss=15mm Inner/outer races: ZrO2 Ceramic Size: 25mm x 52mm x 15mm Quantity: One ball bearing
Description
6205-2RS Full Ceramic Ball Bearings, the inner diameter is 25, outer diameter is 52 and the width is 15, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6205-2RS Ball bearings Type: Sealed Full Ceramic bearing Balls: Si3N4 Ceramic Retainer: PEEK Contact Covers: PEEK Clearance: C3 Dimensions: 25*52*15 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=52mm Width/Height/thickne ss=15mm Inner/outer races: ZrO2 Ceramic Size: 25mm x 52mm x 15mm Quantity: One ball bearing

Suppliers

Company
Product
Description
Supplier Links
6205-2RS Full Ceramic Sealed Bearing 25x52x15 ZrO2/Si3N4 - Kit8539 - NationSkander California Corporation
Anaheim, CA, USA
6205-2RS Full Ceramic Sealed Bearing 25x52x15 ZrO2/Si3N4
Kit8539
6205-2RS Full Ceramic Sealed Bearing 25x52x15 ZrO2/Si3N4 Kit8539
6205-2RS Full Ceramic Ball Bearings, the inner diameter is 25, outer diameter is 52 and the width is 15, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6205-2RS Ball bearings Type: Sealed Full Ceramic bearing Balls: Si3N4 Ceramic Retainer: PEEK Contact Covers: PEEK Clearance: C3 Dimensions: 25*52*15 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=52mm Width/Height/thickne ss=15mm Inner/outer races: ZrO2 Ceramic Size: 25mm x 52mm x 15mm Quantity: One ball bearing

6205-2RS Full Ceramic Ball Bearings, the inner diameter is 25, outer diameter is 52 and the width is 15, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6205-2RS Ball bearings
  • Type: Sealed Full Ceramic bearing
  • Balls: Si3N4 Ceramic
  • Retainer: PEEK
  • Contact Covers: PEEK
  • Clearance: C3
  • Dimensions: 25*52*15 mm/Metric
  • ID (inner diameter)/Bore=25mm
  • OD (outer diameter)=52mm
  • Width/Height/thickness=15mm
  • Inner/outer races: ZrO2 Ceramic
  • Size: 25mm x 52mm x 15mm
  • Quantity: One ball bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8539
Product Name 6205-2RS Full Ceramic Sealed Bearing 25x52x15 ZrO2/Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
Ball Bearings - 2058836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details