NationSkander California Corporation 16mm Stroke Rotary Ball Bushing 16x28x37 Kit8532

Description
One 16mm Linear Bearing, Inner Diameter is 16mm, Outer Diameter is 28mm and Length is 37mm Item: 16mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter (d): 16mm Outer Diameter (D): 28mm Length (L): 37mm Quantity: One Bearing Dynamic load rating Cr: 130 KFG Static load rating Cor: 100 KFG Max. Stroke: 40mm
Description
One 16mm Linear Bearing, Inner Diameter is 16mm, Outer Diameter is 28mm and Length is 37mm Item: 16mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter (d): 16mm Outer Diameter (D): 28mm Length (L): 37mm Quantity: One Bearing Dynamic load rating Cr: 130 KFG Static load rating Cor: 100 KFG Max. Stroke: 40mm

Suppliers

Company
Product
Description
Supplier Links
16mm Stroke Rotary Ball Bushing 16x28x37 - Kit8532 - NationSkander California Corporation
Anaheim, CA, USA
16mm Stroke Rotary Ball Bushing 16x28x37
Kit8532
16mm Stroke Rotary Ball Bushing 16x28x37 Kit8532
One 16mm Linear Bearing, Inner Diameter is 16mm, Outer Diameter is 28mm and Length is 37mm Item: 16mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter (d): 16mm Outer Diameter (D): 28mm Length (L): 37mm Quantity: One Bearing Dynamic load rating Cr: 130 KFG Static load rating Cor: 100 KFG Max. Stroke: 40mm

One 16mm Linear Bearing, Inner Diameter is 16mm, Outer Diameter is 28mm and Length is 37mm

  • Item: 16mm Linear Bearing
  • Type: Linear Bushing Bearing
  • Inner Diameter (d): 16mm
  • Outer Diameter (D): 28mm
  • Length (L): 37mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 130 KFG
  • Static load rating Cor: 100 KFG
  • Max. Stroke: 40mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8532
Product Name 16mm Stroke Rotary Ball Bushing 16x28x37
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-35 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details
Ball Bearings - 1883302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F3115 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details