NationSkander California Corporation 8mm Stroke Rotary Ball Bushing 8x15x24 Miniature Kit8530

Description
One 6mm Linear Bearing, Inner Diameter is 8mm, Outer Diameter is 15mm and Length is 24mm Item: 8mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter: 8mm Outer Diameter: 15mm Length: 24mm Quantity: One Bearing Dynamic load rating Cr: 32 KFG Static load rating Cor: 21 KFG Max. Stroke: 24 mm
Description
One 6mm Linear Bearing, Inner Diameter is 8mm, Outer Diameter is 15mm and Length is 24mm Item: 8mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter: 8mm Outer Diameter: 15mm Length: 24mm Quantity: One Bearing Dynamic load rating Cr: 32 KFG Static load rating Cor: 21 KFG Max. Stroke: 24 mm

Suppliers

Company
Product
Description
Supplier Links
8mm Stroke Rotary Ball Bushing 8x15x24 Miniature - Kit8530 - NationSkander California Corporation
Anaheim, CA, USA
8mm Stroke Rotary Ball Bushing 8x15x24 Miniature
Kit8530
8mm Stroke Rotary Ball Bushing 8x15x24 Miniature Kit8530
One 6mm Linear Bearing, Inner Diameter is 8mm, Outer Diameter is 15mm and Length is 24mm Item: 8mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter: 8mm Outer Diameter: 15mm Length: 24mm Quantity: One Bearing Dynamic load rating Cr: 32 KFG Static load rating Cor: 21 KFG Max. Stroke: 24 mm

One 6mm Linear Bearing, Inner Diameter is 8mm, Outer Diameter is 15mm and Length is 24mm

  • Item: 8mm Linear Bearing
  • Type: Linear Bushing Bearing
  • Inner Diameter: 8mm
  • Outer Diameter: 15mm
  • Length: 24mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 32 KFG
  • Static load rating Cor: 21 KFG
  • Max. Stroke: 24 mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8530
Product Name 8mm Stroke Rotary Ball Bushing 8x15x24 Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details