NationSkander California Corporation 6mm Stroke Rotary Ball Bushing 6x12x20 Miniature Kit8529

Description
One 6mm Linear Bearing, Inner Diameter is 6mm, Outer Diameter is 12mm and Length is 20mm Item: 6mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter: 6mm Outer Diameter: 12mm Length: 20mm Quantity: One Bearing Dynamic load rating Cr: 28 KFG Static load rating Cor: 17 KFG Max. Stroke: 16 mm
Description
One 6mm Linear Bearing, Inner Diameter is 6mm, Outer Diameter is 12mm and Length is 20mm Item: 6mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter: 6mm Outer Diameter: 12mm Length: 20mm Quantity: One Bearing Dynamic load rating Cr: 28 KFG Static load rating Cor: 17 KFG Max. Stroke: 16 mm

Suppliers

Company
Product
Description
Supplier Links
6mm Stroke Rotary Ball Bushing 6x12x20 Miniature - Kit8529 - NationSkander California Corporation
Anaheim, CA, USA
6mm Stroke Rotary Ball Bushing 6x12x20 Miniature
Kit8529
6mm Stroke Rotary Ball Bushing 6x12x20 Miniature Kit8529
One 6mm Linear Bearing, Inner Diameter is 6mm, Outer Diameter is 12mm and Length is 20mm Item: 6mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter: 6mm Outer Diameter: 12mm Length: 20mm Quantity: One Bearing Dynamic load rating Cr: 28 KFG Static load rating Cor: 17 KFG Max. Stroke: 16 mm

One 6mm Linear Bearing, Inner Diameter is 6mm, Outer Diameter is 12mm and Length is 20mm

  • Item: 6mm Linear Bearing
  • Type: Linear Bushing Bearing
  • Inner Diameter: 6mm
  • Outer Diameter: 12mm
  • Length: 20mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 28 KFG
  • Static load rating Cor: 17 KFG
  • Max. Stroke: 16 mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8529
Product Name 6mm Stroke Rotary Ball Bushing 6x12x20 Miniature
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details