NationSkander California Corporation 6207 C4 Bearing 35x72x17 Open kit8528

Description
6207 C4 bearings are made of Chrome Steel, 6207 bearing is Open, Oil Preserved, for normal/medium/high temperature applications. Item: Deep groove ball bearing 6207 6207 Material: Chrome Steel Quantity: One bearing 6207 6207 Bearing dimensions: 35mm x 72mm x 17mm Dimensions: 35*72*17 mm/Metric Dynamic load rating Cr: 25,700 N Static load rating Cor: 15,300 N Limiting Speed: Grease Lubrication: 9,800 RPM Oil Lubrication: 11,000 RPM
Description
6207 C4 bearings are made of Chrome Steel, 6207 bearing is Open, Oil Preserved, for normal/medium/high temperature applications. Item: Deep groove ball bearing 6207 6207 Material: Chrome Steel Quantity: One bearing 6207 6207 Bearing dimensions: 35mm x 72mm x 17mm Dimensions: 35*72*17 mm/Metric Dynamic load rating Cr: 25,700 N Static load rating Cor: 15,300 N Limiting Speed: Grease Lubrication: 9,800 RPM Oil Lubrication: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6207 C4 Bearing 35x72x17 Open - kit8528 - NationSkander California Corporation
Anaheim, CA, USA
6207 C4 Bearing 35x72x17 Open
kit8528
6207 C4 Bearing 35x72x17 Open kit8528
6207 C4 bearings are made of Chrome Steel, 6207 bearing is Open, Oil Preserved, for normal/medium/high temperature applications. Item: Deep groove ball bearing 6207 6207 Material: Chrome Steel Quantity: One bearing 6207 6207 Bearing dimensions: 35mm x 72mm x 17mm Dimensions: 35*72*17 mm/Metric Dynamic load rating Cr: 25,700 N Static load rating Cor: 15,300 N Limiting Speed: Grease Lubrication: 9,800 RPM Oil Lubrication: 11,000 RPM

6207 C4 bearings are made of Chrome Steel, 6207 bearing is Open, Oil Preserved, for normal/medium/high temperature applications.

  • Item: Deep groove ball bearing 6207
  • 6207 Material: Chrome Steel
  • Quantity: One bearing 6207
  • 6207 Bearing dimensions: 35mm x 72mm x 17mm
  • Dimensions: 35*72*17 mm/Metric
  • Dynamic load rating Cr: 25,700 N
  • Static load rating Cor: 15,300 N
  • Limiting Speed:
    • Grease Lubrication: 9,800 RPM
    • Oil Lubrication: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8528
Product Name 6207 C4 Bearing 35x72x17 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details