NationSkander California Corporation SR3ZZ Bearing 3/16 Kit8527

Description
One Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3/16" x 1/2" x .19685". Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Double Shielded Ball Bearings Size: 3/16" x 1/2" x .19685" inch Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: One Bearing.
Description
One Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3/16" x 1/2" x .19685". Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Double Shielded Ball Bearings Size: 3/16" x 1/2" x .19685" inch Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: One Bearing.

Suppliers

Company
Product
Description
Supplier Links
SR3ZZ Bearing 3/16 - Kit8527 - NationSkander California Corporation
Anaheim, CA, USA
SR3ZZ Bearing 3/16
Kit8527
SR3ZZ Bearing 3/16 Kit8527
One Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3/16" x 1/2" x .19685". Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Double Shielded Ball Bearings Size: 3/16" x 1/2" x .19685" inch Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: One Bearing.

One Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3/16" x 1/2" x .19685". Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease

  • Item: Double Shielded Ball Bearings
  • Size: 3/16" x 1/2" x .19685" inch
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Quantity: One Bearing.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8527
Product Name SR3ZZ Bearing 3/16
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
View Details
Ball Bearings - 2058788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details