NationSkander California Corporation Full Ceramic Ball Bearing Si3N4 4x10x4 Kit8520

Description
Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 4x10x4 Ball Bearing Type: Full Ceramic Ball Bearing Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic Inner Diameter: 4mm Outer Diameter: 10mm Width: 4mm Size: 4 x 10 x 4 mm Quantity: One Ball Bearing
Description
Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 4x10x4 Ball Bearing Type: Full Ceramic Ball Bearing Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic Inner Diameter: 4mm Outer Diameter: 10mm Width: 4mm Size: 4 x 10 x 4 mm Quantity: One Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic Ball Bearing Si3N4 4x10x4 - Kit8520 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic Ball Bearing Si3N4 4x10x4
Kit8520
Full Ceramic Ball Bearing Si3N4 4x10x4 Kit8520
Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 4x10x4 Ball Bearing Type: Full Ceramic Ball Bearing Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic Inner Diameter: 4mm Outer Diameter: 10mm Width: 4mm Size: 4 x 10 x 4 mm Quantity: One Ball Bearing

Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 4x10x4 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Cage: PTFE
  • Inner/outer races: Si3N4 Ceramic
  • Inner Diameter: 4mm
  • Outer Diameter: 10mm
  • Width: 4mm
  • Size: 4 x 10 x 4 mm
  • Quantity: One Ball Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8520
Product Name Full Ceramic Ball Bearing Si3N4 4x10x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details