NationSkander California Corporation 686-2RS Bearing 6x13x5 Sealed Kit8517

Description
686-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing id already greased). Item: 686-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 6mm x 3mm x 5mm/Metric Inner Diameter: 6mm Outer Diameter: 13mm Width: 5mm Quantity: One Bearing
Description
686-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing id already greased). Item: 686-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 6mm x 3mm x 5mm/Metric Inner Diameter: 6mm Outer Diameter: 13mm Width: 5mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
686-2RS Bearing 6x13x5 Sealed - Kit8517 - NationSkander California Corporation
Anaheim, CA, USA
686-2RS Bearing 6x13x5 Sealed
Kit8517
686-2RS Bearing 6x13x5 Sealed Kit8517
686-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing id already greased). Item: 686-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 6mm x 3mm x 5mm/Metric Inner Diameter: 6mm Outer Diameter: 13mm Width: 5mm Quantity: One Bearing

686-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing id already greased).

  • Item: 686-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • Dimensions: 6mm x 3mm x 5mm/Metric
  • Inner Diameter: 6mm
  • Outer Diameter: 13mm
  • Width: 5mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8517
Product Name 686-2RS Bearing 6x13x5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3118G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details