NationSkander California Corporation FR6-2RS Flanged Sealed Bearing 3/8 Kit8516

Description
FR6-2RS Flanged Ball Bearing, Electric motor quality, FR6-2RS is closed with 2 Rubber Seals, bearing is double sealed and it's one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, FR6-2RS has industrial packaging. Item: FR6-2RS Ball Bearing Type: Deep Groove Radial Ball Bearings Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 3/8" x 7/8" x 9/32" inch Inner Diameter (ID): 3/8" Outer Diameter (OD): 7/8" Width/Height/Bridth (W/H/B): 9/32" Quantity: One Bearing Dynamic load rating: 745 LBS Static load rating: 315 LBS Equivalents: FR6-2RS1/FR6RS1 Bearings
Description
FR6-2RS Flanged Ball Bearing, Electric motor quality, FR6-2RS is closed with 2 Rubber Seals, bearing is double sealed and it's one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, FR6-2RS has industrial packaging. Item: FR6-2RS Ball Bearing Type: Deep Groove Radial Ball Bearings Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 3/8" x 7/8" x 9/32" inch Inner Diameter (ID): 3/8" Outer Diameter (OD): 7/8" Width/Height/Bridth (W/H/B): 9/32" Quantity: One Bearing Dynamic load rating: 745 LBS Static load rating: 315 LBS Equivalents: FR6-2RS1/FR6RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
FR6-2RS Flanged Sealed Bearing 3/8 - Kit8516 - NationSkander California Corporation
Anaheim, CA, USA
FR6-2RS Flanged Sealed Bearing 3/8
Kit8516
FR6-2RS Flanged Sealed Bearing 3/8 Kit8516
FR6-2RS Flanged Ball Bearing, Electric motor quality, FR6-2RS is closed with 2 Rubber Seals, bearing is double sealed and it's one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, FR6-2RS has industrial packaging. Item: FR6-2RS Ball Bearing Type: Deep Groove Radial Ball Bearings Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 3/8" x 7/8" x 9/32" inch Inner Diameter (ID): 3/8" Outer Diameter (OD): 7/8" Width/Height/Bridth (W/H/B): 9/32" Quantity: One Bearing Dynamic load rating: 745 LBS Static load rating: 315 LBS Equivalents: FR6-2RS1/FR6RS1 Bearings

FR6-2RS Flanged Ball Bearing, Electric motor quality, FR6-2RS is closed with 2 Rubber Seals, bearing is double sealed and it's one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, FR6-2RS has industrial packaging.

  • Item: FR6-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearings
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Size: 3/8" x 7/8" x 9/32" inch
  • Inner Diameter (ID): 3/8"
  • Outer Diameter (OD): 7/8"
  • Width/Height/Bridth (W/H/B): 9/32"
  • Quantity: One Bearing
  • Dynamic load rating: 745 LBS
  • Static load rating: 315 LBS
  • Equivalents: FR6-2RS1/FR6RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8516
Product Name FR6-2RS Flanged Sealed Bearing 3/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details