NationSkander California Corporation 10 Bearing 2.5x7 kit851

Description
10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 2.5mm x 7mm x 3.5mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 2.5mm x 7mm x 3.5mm Quantity: 10 Bearings Dynamic load rating Cr: 310 N Static load rating Cor: 110 N Limiting Speed: Grease Lubrication: 66,000 RPM
Description
10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 2.5mm x 7mm x 3.5mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 2.5mm x 7mm x 3.5mm Quantity: 10 Bearings Dynamic load rating Cr: 310 N Static load rating Cor: 110 N Limiting Speed: Grease Lubrication: 66,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 2.5x7 - kit851 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 2.5x7
kit851
10 Bearing 2.5x7 kit851
10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 2.5mm x 7mm x 3.5mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 2.5mm x 7mm x 3.5mm Quantity: 10 Bearings Dynamic load rating Cr: 310 N Static load rating Cor: 110 N Limiting Speed: Grease Lubrication: 66,000 RPM

10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 2.5mm x 7mm x 3.5mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 2.5mm x 7mm x 3.5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 310 N
  • Static load rating Cor: 110 N
  • Limiting Speed:
    • Grease Lubrication: 66,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit851
Product Name 10 Bearing 2.5x7
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
Ball Bearings - 2058749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details