NationSkander California Corporation 1602ZZ Kit8509

Description
1602ZZ Ball Sealed Bearing is regular section, double Shielded, radial and deep groove ball bearing, 1602ZZ bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, 1602ZZ bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1602ZZ bearing is lubricated with grease. Item: 1602ZZ Ball Bearings Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Size: 1/4" x 11/16" x 1/4" inch Inner Diameter (ID): 1/4" inch Outer Diameter (OD): 11/16" inch Width/Height/Bridth (W/H/B): 1/4" inch Quantity: One Bearing Dynamic load rating: 491 LBS Static load rating: 194 LBS Equivalents: 1657-2Z and 1657Z Bearings
Description
1602ZZ Ball Sealed Bearing is regular section, double Shielded, radial and deep groove ball bearing, 1602ZZ bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, 1602ZZ bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1602ZZ bearing is lubricated with grease. Item: 1602ZZ Ball Bearings Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Size: 1/4" x 11/16" x 1/4" inch Inner Diameter (ID): 1/4" inch Outer Diameter (OD): 11/16" inch Width/Height/Bridth (W/H/B): 1/4" inch Quantity: One Bearing Dynamic load rating: 491 LBS Static load rating: 194 LBS Equivalents: 1657-2Z and 1657Z Bearings

Suppliers

Company
Product
Description
Supplier Links
1602ZZ Kit8509
1602ZZ Ball Sealed Bearing is regular section, double Shielded, radial and deep groove ball bearing, 1602ZZ bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, 1602ZZ bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1602ZZ bearing is lubricated with grease. Item: 1602ZZ Ball Bearings Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Size: 1/4" x 11/16" x 1/4" inch Inner Diameter (ID): 1/4" inch Outer Diameter (OD): 11/16" inch Width/Height/Bridth (W/H/B): 1/4" inch Quantity: One Bearing Dynamic load rating: 491 LBS Static load rating: 194 LBS Equivalents: 1657-2Z and 1657Z Bearings

1602ZZ Ball Sealed Bearing is regular section, double Shielded, radial and deep groove ball bearing, 1602ZZ bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, 1602ZZ bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1602ZZ bearing is lubricated with grease.

  • Item: 1602ZZ Ball Bearings
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Size: 1/4" x 11/16" x 1/4" inch
  • Inner Diameter (ID): 1/4" inch
  • Outer Diameter (OD): 11/16" inch
  • Width/Height/Bridth (W/H/B): 1/4" inch
  • Quantity: One Bearing
  • Dynamic load rating: 491 LBS
  • Static load rating: 194 LBS
  • Equivalents: 1657-2Z and 1657Z Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8509
Product Name 1602ZZ
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS5018M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details