NationSkander California Corporation 6008-2RS Bearing 40x68x15 Sealed kit8506

Description
6008-2RS Ball Bearing, 6008-2RS inner diameter is 40mm, 6008-2RS Bearings outer diameter is 68mm and Bearings 6008-2RS width is 15mm, Ball Bearing, 6008-2RS Ball Bearing is made of Chrome Steel, each 6008-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, the 6008-2RS bearing is pre-lubricated with grease. Item: 6008-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 40mm x 68mm x 15mm Inner Diameter: 40mm Outer Diameter: 68mm Width: 15mm Quantity: One Bearing Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 6,100 RPM
Description
6008-2RS Ball Bearing, 6008-2RS inner diameter is 40mm, 6008-2RS Bearings outer diameter is 68mm and Bearings 6008-2RS width is 15mm, Ball Bearing, 6008-2RS Ball Bearing is made of Chrome Steel, each 6008-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, the 6008-2RS bearing is pre-lubricated with grease. Item: 6008-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 40mm x 68mm x 15mm Inner Diameter: 40mm Outer Diameter: 68mm Width: 15mm Quantity: One Bearing Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 6,100 RPM

Suppliers

Company
Product
Description
Supplier Links
6008-2RS Bearing 40x68x15 Sealed - kit8506 - NationSkander California Corporation
Anaheim, CA, USA
6008-2RS Bearing 40x68x15 Sealed
kit8506
6008-2RS Bearing 40x68x15 Sealed kit8506
6008-2RS Ball Bearing, 6008-2RS inner diameter is 40mm, 6008-2RS Bearings outer diameter is 68mm and Bearings 6008-2RS width is 15mm, Ball Bearing, 6008-2RS Ball Bearing is made of Chrome Steel, each 6008-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, the 6008-2RS bearing is pre-lubricated with grease. Item: 6008-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 40mm x 68mm x 15mm Inner Diameter: 40mm Outer Diameter: 68mm Width: 15mm Quantity: One Bearing Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 6,100 RPM

6008-2RS Ball Bearing, 6008-2RS inner diameter is 40mm, 6008-2RS Bearings outer diameter is 68mm and Bearings 6008-2RS width is 15mm, Ball Bearing, 6008-2RS Ball Bearing is made of Chrome Steel, each 6008-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, the 6008-2RS bearing is pre-lubricated with grease.

  • Item: 6008-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 40mm x 68mm x 15mm
  • Inner Diameter: 40mm
  • Outer Diameter: 68mm
  • Width: 15mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 16,800 N
  • Static load rating Cor: 11,500 N
  • Limiting Speed:
    • Grease Lubrication: 6,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8506
Product Name 6008-2RS Bearing 40x68x15 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
View Details