NationSkander California Corporation 6005ZZ kit8504

Description
6005ZZ Shielded Ball Bearing, 6005ZZ is a popular size that could be used in many applications, 6005ZZ Bearing is made of Chrome Steel, It has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6005ZZ bearing is pre-lubricated with grease. Item: 6005ZZ Ball Bearing Type: Deep groove ball bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 25mm x 47mm x 12mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 47mm Width/Height/thickne ss: 12mm Size: 25 x 47 x 12 mm Quantity: One Bearing Dynamic load rating Cr: 10,100 N Static load rating Cor: 5,850 N Limiting Speed: Grease Lubrication: 15,000 RPM
Description
6005ZZ Shielded Ball Bearing, 6005ZZ is a popular size that could be used in many applications, 6005ZZ Bearing is made of Chrome Steel, It has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6005ZZ bearing is pre-lubricated with grease. Item: 6005ZZ Ball Bearing Type: Deep groove ball bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 25mm x 47mm x 12mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 47mm Width/Height/thickne ss: 12mm Size: 25 x 47 x 12 mm Quantity: One Bearing Dynamic load rating Cr: 10,100 N Static load rating Cor: 5,850 N Limiting Speed: Grease Lubrication: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6005ZZ kit8504
6005ZZ Shielded Ball Bearing, 6005ZZ is a popular size that could be used in many applications, 6005ZZ Bearing is made of Chrome Steel, It has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6005ZZ bearing is pre-lubricated with grease. Item: 6005ZZ Ball Bearing Type: Deep groove ball bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 25mm x 47mm x 12mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 47mm Width/Height/thickne ss: 12mm Size: 25 x 47 x 12 mm Quantity: One Bearing Dynamic load rating Cr: 10,100 N Static load rating Cor: 5,850 N Limiting Speed: Grease Lubrication: 15,000 RPM

6005ZZ Shielded Ball Bearing, 6005ZZ is a popular size that could be used in many applications, 6005ZZ Bearing is made of Chrome Steel, It has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6005ZZ bearing is pre-lubricated with grease.

  • Item: 6005ZZ Ball Bearing
  • Type: Deep groove ball bearing
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 25mm x 47mm x 12mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 47mm
  • Width/Height/thickness: 12mm
  • Size: 25 x 47 x 12 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 10,100 N
  • Static load rating Cor: 5,850 N
  • Limiting Speed:
    • Grease Lubrication: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8504
Product Name 6005ZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details