NationSkander California Corporation 6000-2RS Bearing 10x26x8 Sealed kit8498

Description
6000-2RS Sealed Ball Bearing, 6000-2RS inner diameter is 10mm, outer diameter is 26mm and width is 8mm, 6000-2RS is a popular size that could be used in many applications, 6000-2RS Ball Bearing is made of Chrome Steel, each 6000-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, the 6000-2RS bearing is pre-lubricated with grease. Item: 6000-2RS Ball Bearing Type: Deep groove ball bearings Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Material: Chrome Steel Dimensions: 10mm x 26mm x 8mm/Metric Size: 10mm x 26mm x 8mm Quantity: One Bearing Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,970 N Limiting Speed: Grease Lubrication: 22,000 RPM
Description
6000-2RS Sealed Ball Bearing, 6000-2RS inner diameter is 10mm, outer diameter is 26mm and width is 8mm, 6000-2RS is a popular size that could be used in many applications, 6000-2RS Ball Bearing is made of Chrome Steel, each 6000-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, the 6000-2RS bearing is pre-lubricated with grease. Item: 6000-2RS Ball Bearing Type: Deep groove ball bearings Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Material: Chrome Steel Dimensions: 10mm x 26mm x 8mm/Metric Size: 10mm x 26mm x 8mm Quantity: One Bearing Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,970 N Limiting Speed: Grease Lubrication: 22,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6000-2RS Bearing 10x26x8 Sealed - kit8498 - NationSkander California Corporation
Anaheim, CA, USA
6000-2RS Bearing 10x26x8 Sealed
kit8498
6000-2RS Bearing 10x26x8 Sealed kit8498
6000-2RS Sealed Ball Bearing, 6000-2RS inner diameter is 10mm, outer diameter is 26mm and width is 8mm, 6000-2RS is a popular size that could be used in many applications, 6000-2RS Ball Bearing is made of Chrome Steel, each 6000-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, the 6000-2RS bearing is pre-lubricated with grease. Item: 6000-2RS Ball Bearing Type: Deep groove ball bearings Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Material: Chrome Steel Dimensions: 10mm x 26mm x 8mm/Metric Size: 10mm x 26mm x 8mm Quantity: One Bearing Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,970 N Limiting Speed: Grease Lubrication: 22,000 RPM

6000-2RS Sealed Ball Bearing, 6000-2RS inner diameter is 10mm, outer diameter is 26mm and width is 8mm, 6000-2RS is a popular size that could be used in many applications, 6000-2RS Ball Bearing is made of Chrome Steel, each 6000-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, the 6000-2RS bearing is pre-lubricated with grease.

  • Item: 6000-2RS Ball Bearing
  • Type: Deep groove ball bearings
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Material: Chrome Steel
  • Dimensions: 10mm x 26mm x 8mm/Metric
  • Size: 10mm x 26mm x 8mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 4,550 N
  • Static load rating Cor: 1,970 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8498
Product Name 6000-2RS Bearing 10x26x8 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details