NationSkander California Corporation Angular Contact Full Complement Ceramic Bearing 25x47x12 Kit8496

Description
7005 Full Complement Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 25mm, outer diameter is 47mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7005 Ball Bearing Type: Full Complement Ceramic bearing Cage: No Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 25mm x 47mm x 12mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 47mm Width/Height/thickne ss: 12mm Size: 25 x 47 x 12 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
7005 Full Complement Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 25mm, outer diameter is 47mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7005 Ball Bearing Type: Full Complement Ceramic bearing Cage: No Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 25mm x 47mm x 12mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 47mm Width/Height/thickne ss: 12mm Size: 25 x 47 x 12 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Full Complement Ceramic Bearing 25x47x12 - Kit8496 - NationSkander California Corporation
Anaheim, CA, USA
Angular Contact Full Complement Ceramic Bearing 25x47x12
Kit8496
Angular Contact Full Complement Ceramic Bearing 25x47x12 Kit8496
7005 Full Complement Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 25mm, outer diameter is 47mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7005 Ball Bearing Type: Full Complement Ceramic bearing Cage: No Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 25mm x 47mm x 12mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 47mm Width/Height/thickne ss: 12mm Size: 25 x 47 x 12 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

7005 Full Complement Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 25mm, outer diameter is 47mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 7005 Ball Bearing
  • Type: Full Complement Ceramic bearing
  • Cage: No Cage
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 25mm x 47mm x 12mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 47mm
  • Width/Height/thickness: 12mm
  • Size: 25 x 47 x 12 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8496
Product Name Angular Contact Full Complement Ceramic Bearing 25x47x12
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-35-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Ball Bearings - 2346928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details