NationSkander California Corporation 10 Bearing 6x10 Open 6x10x2.5 kit848

Description
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 2.5mm. Bearings are ade of Chrome Steel. Item: Ball Bearings Type: Deep groove ball bearings Shields: Open Size: 6mm x 10mm x 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 220 N Limiting Speed: Grease Lubrication: 53,000 RPM Oil Lubrication: 63,000 RPM
Description
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 2.5mm. Bearings are ade of Chrome Steel. Item: Ball Bearings Type: Deep groove ball bearings Shields: Open Size: 6mm x 10mm x 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 220 N Limiting Speed: Grease Lubrication: 53,000 RPM Oil Lubrication: 63,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6x10 Open 6x10x2.5 - kit848 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6x10 Open 6x10x2.5
kit848
10 Bearing 6x10 Open 6x10x2.5 kit848
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 2.5mm. Bearings are ade of Chrome Steel. Item: Ball Bearings Type: Deep groove ball bearings Shields: Open Size: 6mm x 10mm x 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 220 N Limiting Speed: Grease Lubrication: 53,000 RPM Oil Lubrication: 63,000 RPM

10 Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 2.5mm. Bearings are ade of Chrome Steel.

  • Item: Ball Bearings
  • Type: Deep groove ball bearings
  • Shields: Open
  • Size: 6mm x 10mm x 2.5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 500 N
  • Static load rating Cor: 220 N
  • Limiting Speed:
    • Grease Lubrication: 53,000 RPM
    • Oil Lubrication: 63,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit848
Product Name 10 Bearing 6x10 Open 6x10x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-200-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details