NationSkander California Corporation 8 Skateboard Bearing Sealed Black kit8477

Description
Set of 8 skateboard ball bearings, the set has 8 Oil Preserved deep groove sealed Black Ball Bearings with BRONZE cage. The Bronze material is one of the least friction and it is a cupper alloy, less friction means less heat and higher speeds.Bearings are sealed with 2 Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are OIL preserved. Item: 608-2RS Ball Bearings, Type: Sealed deep groove Ball Bearings Cage: BRONZE (less friction=higher speeds) Closures: 2 Rubber Seals Lubrication: Oil Preserved Quantity: 1 set of 8 Bearings Color: Black Packing: 8 bearings in tube Bearing Size: 8x22x7 mm Equal: 608-2RS1
Description
Set of 8 skateboard ball bearings, the set has 8 Oil Preserved deep groove sealed Black Ball Bearings with BRONZE cage. The Bronze material is one of the least friction and it is a cupper alloy, less friction means less heat and higher speeds.Bearings are sealed with 2 Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are OIL preserved. Item: 608-2RS Ball Bearings, Type: Sealed deep groove Ball Bearings Cage: BRONZE (less friction=higher speeds) Closures: 2 Rubber Seals Lubrication: Oil Preserved Quantity: 1 set of 8 Bearings Color: Black Packing: 8 bearings in tube Bearing Size: 8x22x7 mm Equal: 608-2RS1

Suppliers

Company
Product
Description
Supplier Links
8 Skateboard Bearing Sealed Black - kit8477 - NationSkander California Corporation
Anaheim, CA, USA
8 Skateboard Bearing Sealed Black
kit8477
8 Skateboard Bearing Sealed Black kit8477
Set of 8 skateboard ball bearings, the set has 8 Oil Preserved deep groove sealed Black Ball Bearings with BRONZE cage. The Bronze material is one of the least friction and it is a cupper alloy, less friction means less heat and higher speeds.Bearings are sealed with 2 Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are OIL preserved. Item: 608-2RS Ball Bearings, Type: Sealed deep groove Ball Bearings Cage: BRONZE (less friction=higher speeds) Closures: 2 Rubber Seals Lubrication: Oil Preserved Quantity: 1 set of 8 Bearings Color: Black Packing: 8 bearings in tube Bearing Size: 8x22x7 mm Equal: 608-2RS1

Set of 8 skateboard ball bearings, the set has 8 Oil Preserved deep groove sealed Black Ball Bearings with BRONZE cage. The Bronze material is one of the least friction and it is a cupper alloy, less friction means less heat and higher speeds.Bearings are sealed with 2 Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are OIL preserved.

  • Item: 608-2RS Ball Bearings,
  • Type: Sealed deep groove Ball Bearings
  • Cage: BRONZE (less friction=higher speeds)
  • Closures: 2 Rubber Seals
  • Lubrication: Oil Preserved
  • Quantity: 1 set of 8 Bearings
  • Color: Black
  • Packing: 8 bearings in tube
  • Bearing Size: 8x22x7 mm
  • Equal: 608-2RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8477
Product Name 8 Skateboard Bearing Sealed Black
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 1883326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS2507M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details