NationSkander California Corporation 6204ZZ Bearing 20x47x14 Kit8469

Description
6204ZZ Shielded Ball Bearing is radial, deep groove ball bearings, 6204ZZ bearing is made of Chrome Steel, bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the 6204ZZ inner diameter is 20mm, the 6204ZZ outer diameter is 47mm and the 6204ZZ width is 14mm, 6204ZZ bearing is lubricated with grease. Item: 6204ZZ Ball Bearings Type: Deep groove radial ball bearing Material: Chrome Steel Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 20mm x 47mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 47mm Width/Height/thickne ss: 14mm Size: 20 x 47 x 14 mm Dynamic load rating Cr: 12,800 N Static load rating Cor: 6,600 N Limiting Speed: Grease Lubrication: 16,000 RPM
Description
6204ZZ Shielded Ball Bearing is radial, deep groove ball bearings, 6204ZZ bearing is made of Chrome Steel, bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the 6204ZZ inner diameter is 20mm, the 6204ZZ outer diameter is 47mm and the 6204ZZ width is 14mm, 6204ZZ bearing is lubricated with grease. Item: 6204ZZ Ball Bearings Type: Deep groove radial ball bearing Material: Chrome Steel Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 20mm x 47mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 47mm Width/Height/thickne ss: 14mm Size: 20 x 47 x 14 mm Dynamic load rating Cr: 12,800 N Static load rating Cor: 6,600 N Limiting Speed: Grease Lubrication: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6204ZZ Bearing 20x47x14 - Kit8469 - NationSkander California Corporation
Anaheim, CA, USA
6204ZZ Bearing 20x47x14
Kit8469
6204ZZ Bearing 20x47x14 Kit8469
6204ZZ Shielded Ball Bearing is radial, deep groove ball bearings, 6204ZZ bearing is made of Chrome Steel, bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the 6204ZZ inner diameter is 20mm, the 6204ZZ outer diameter is 47mm and the 6204ZZ width is 14mm, 6204ZZ bearing is lubricated with grease. Item: 6204ZZ Ball Bearings Type: Deep groove radial ball bearing Material: Chrome Steel Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 20mm x 47mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 47mm Width/Height/thickne ss: 14mm Size: 20 x 47 x 14 mm Dynamic load rating Cr: 12,800 N Static load rating Cor: 6,600 N Limiting Speed: Grease Lubrication: 16,000 RPM

6204ZZ Shielded Ball Bearing is radial, deep groove ball bearings, 6204ZZ bearing is made of Chrome Steel, bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the 6204ZZ inner diameter is 20mm, the 6204ZZ outer diameter is 47mm and the 6204ZZ width is 14mm, 6204ZZ bearing is lubricated with grease.

  • Item: 6204ZZ Ball Bearings
  • Type: Deep groove radial ball bearing
  • Material: Chrome Steel
  • Closures: Double Metal Shields
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Dimensions: 20mm x 47mm x 14mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 47mm
  • Width/Height/thickness: 14mm
  • Size: 20 x 47 x 14 mm
  • Dynamic load rating Cr: 12,800 N
  • Static load rating Cor: 6,600 N
  • Limiting Speed:
    • Grease Lubrication: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8469
Product Name 6204ZZ Bearing 20x47x14
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields None (Open Bearing)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-90-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details