NationSkander California Corporation 10 Flanged Bearing 4x10 kit846

Description
10 Wheel Ball Bearings used in many applications, 4x10 is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 10mm x 4mm. 4x10 Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Closures: Metal Shielded Lubrication: Self Lubricated (Grease) Size: 4mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 650 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 56,000 RPM
Description
10 Wheel Ball Bearings used in many applications, 4x10 is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 10mm x 4mm. 4x10 Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Closures: Metal Shielded Lubrication: Self Lubricated (Grease) Size: 4mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 650 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 56,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing 4x10 - kit846 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing 4x10
kit846
10 Flanged Bearing 4x10 kit846
10 Wheel Ball Bearings used in many applications, 4x10 is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 10mm x 4mm. 4x10 Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Closures: Metal Shielded Lubrication: Self Lubricated (Grease) Size: 4mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 650 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 56,000 RPM

10 Wheel Ball Bearings used in many applications, 4x10 is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 10mm x 4mm. 4x10 Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Flanged Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: Metal Shielded
  • Lubrication: Self Lubricated (Grease)
  • Size: 4mm x 10mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 650 N
  • Static load rating Cor: 230 N
  • Limiting Speed:
    • Grease Lubrication: 56,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit846
Product Name 10 Flanged Bearing 4x10
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details