60 x 80 x 10 Full Ceramic zirconium oxide Ball Bearing, the inner diameter is 60mm, outer diameter is 80mm and the width is 10mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.
Item: 60 x 80 x 10 Ball Bearing
Type: zirconium oxide Full Ceramic Ball Bearing
Cage: PTFE
Balls: ZrO2 Ceramic (zirconium oxide)
Inner/outer races: ZrO2 Ceramic (zirconium oxide)
Dimensions: 60mm x 80mm x 10mm/Metric
ID (inner diameter)/Bore: 60mm
OD (outer diameter): 80mm
Width/Height/thickne
ss: 10mm
Size: 60 x 80 x 10 mm
Quantity: One Bearing
60 x 80 x 10 Full Ceramic zirconium oxide Ball Bearing, the inner diameter is 60mm, outer diameter is 80mm and the width is 10mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.
- Item: 60 x 80 x 10 Ball Bearing
- Type: zirconium oxide Full Ceramic Ball Bearing
- Cage: PTFE
- Balls: ZrO2 Ceramic (zirconium oxide)
- Inner/outer races: ZrO2 Ceramic (zirconium oxide)
- Dimensions: 60mm x 80mm x 10mm/Metric
- ID (inner diameter)/Bore: 60mm
- OD (outer diameter): 80mm
- Width/Height/thickness: 10mm
- Size: 60 x 80 x 10 mm
- Quantity: One Bearing