NationSkander California Corporation FR2-5-2RS Full Ceramic Sealed Flanged Bearing 1/8 Kit8454

Description
FR2-5-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/8" inch, outer diameter is 5/16" inch and the width is 9/64" inch, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR2-5-2RS Flanged Ball Bearing Type: Full Ceramic Flanged Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 1/8" x 5/16" x 9/64" inch ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 9/64" inch Quantity: One Bearing
Description
FR2-5-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/8" inch, outer diameter is 5/16" inch and the width is 9/64" inch, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR2-5-2RS Flanged Ball Bearing Type: Full Ceramic Flanged Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 1/8" x 5/16" x 9/64" inch ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 9/64" inch Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FR2-5-2RS Full Ceramic Sealed Flanged Bearing 1/8 - Kit8454 - NationSkander California Corporation
Anaheim, CA, USA
FR2-5-2RS Full Ceramic Sealed Flanged Bearing 1/8
Kit8454
FR2-5-2RS Full Ceramic Sealed Flanged Bearing 1/8 Kit8454
FR2-5-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/8" inch, outer diameter is 5/16" inch and the width is 9/64" inch, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR2-5-2RS Flanged Ball Bearing Type: Full Ceramic Flanged Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 1/8" x 5/16" x 9/64" inch ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 9/64" inch Quantity: One Bearing

FR2-5-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/8" inch, outer diameter is 5/16" inch and the width is 9/64" inch, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: FR2-5-2RS Flanged Ball Bearing
  • Type: Full Ceramic Flanged Ball Bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 1/8" x 5/16" x 9/64" inch
  • ID (inner diameter)/Bore: 1/8" inch
  • OD (outer diameter): 5/16" inch
  • Width/Height/thickness: 9/64" inch
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8454
Product Name FR2-5-2RS Full Ceramic Sealed Flanged Bearing 1/8
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2058784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details