NationSkander California Corporation FR156-2RS Full Ceramic Sealed Flanged Bearing 3/16 Kit8453

Description
FR156-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 3/16", outer diameter is5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR156-2RS Ball Bearing Type: Sealed Full Ceramic Flanged Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 3/16" x 5/16" x 1/8" inch ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 1/8" inch Size: 3/16" x 5/16" x 1/8" Quantity: One Bearing
Description
FR156-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 3/16", outer diameter is5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR156-2RS Ball Bearing Type: Sealed Full Ceramic Flanged Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 3/16" x 5/16" x 1/8" inch ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 1/8" inch Size: 3/16" x 5/16" x 1/8" Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FR156-2RS Full Ceramic Sealed Flanged Bearing 3/16 - Kit8453 - NationSkander California Corporation
Anaheim, CA, USA
FR156-2RS Full Ceramic Sealed Flanged Bearing 3/16
Kit8453
FR156-2RS Full Ceramic Sealed Flanged Bearing 3/16 Kit8453
FR156-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 3/16", outer diameter is5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR156-2RS Ball Bearing Type: Sealed Full Ceramic Flanged Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 3/16" x 5/16" x 1/8" inch ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 1/8" inch Size: 3/16" x 5/16" x 1/8" Quantity: One Bearing

FR156-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 3/16", outer diameter is5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: FR156-2RS Ball Bearing
  • Type: Sealed Full Ceramic Flanged Ball Bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 3/16" x 5/16" x 1/8" inch
  • ID (inner diameter)/Bore: 3/16" inch
  • OD (outer diameter): 5/16" inch
  • Width/Height/thickness: 1/8" inch
  • Size: 3/16" x 5/16" x 1/8"
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8453
Product Name FR156-2RS Full Ceramic Sealed Flanged Bearing 3/16
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-85-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details