NationSkander California Corporation FR166-2RS Full Ceramic Sealed Flanged Bearing 3/16 Kit8452

Description
FR166-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 3/16", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearings are made of Ceramic. Item: FR166-2RS Flanged Ball Bearing Type: Sealed Full Ceramic Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 3/16" x 3/8" x 1/8" inch ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 3/16" x 3/8" x 1/8" Quantity: One Bearing
Description
FR166-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 3/16", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearings are made of Ceramic. Item: FR166-2RS Flanged Ball Bearing Type: Sealed Full Ceramic Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 3/16" x 3/8" x 1/8" inch ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 3/16" x 3/8" x 1/8" Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FR166-2RS Full Ceramic Sealed Flanged Bearing 3/16 - Kit8452 - NationSkander California Corporation
Anaheim, CA, USA
FR166-2RS Full Ceramic Sealed Flanged Bearing 3/16
Kit8452
FR166-2RS Full Ceramic Sealed Flanged Bearing 3/16 Kit8452
FR166-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 3/16", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearings are made of Ceramic. Item: FR166-2RS Flanged Ball Bearing Type: Sealed Full Ceramic Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 3/16" x 3/8" x 1/8" inch ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 3/16" x 3/8" x 1/8" Quantity: One Bearing

FR166-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 3/16", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearings are made of Ceramic.

  • Item: FR166-2RS Flanged Ball Bearing
  • Type: Sealed Full Ceramic Bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 3/16" x 3/8" x 1/8" inch
  • ID (inner diameter)/Bore: 3/16" inch
  • OD (outer diameter): 3/8" inch
  • Width/Height/thickness: 1/8" inch
  • Size: 3/16" x 3/8" x 1/8"
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8452
Product Name FR166-2RS Full Ceramic Sealed Flanged Bearing 3/16
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 291588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details