NationSkander California Corporation FR168-2RS Full Ceramic Sealed Flanged Bearing 1/4 Kit8451

Description
FR168-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR168-2RS Ball Bearing Type: Sealed Full Ceramic Flanged Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 1/4" x 3/8" x 1/8" inch ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 1/4" x 3/8" x 1/8" Quantity: One Bearing
Description
FR168-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR168-2RS Ball Bearing Type: Sealed Full Ceramic Flanged Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 1/4" x 3/8" x 1/8" inch ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 1/4" x 3/8" x 1/8" Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FR168-2RS Full Ceramic Sealed Flanged Bearing 1/4 - Kit8451 - NationSkander California Corporation
Anaheim, CA, USA
FR168-2RS Full Ceramic Sealed Flanged Bearing 1/4
Kit8451
FR168-2RS Full Ceramic Sealed Flanged Bearing 1/4 Kit8451
FR168-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR168-2RS Ball Bearing Type: Sealed Full Ceramic Flanged Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 1/4" x 3/8" x 1/8" inch ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 1/4" x 3/8" x 1/8" Quantity: One Bearing

FR168-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: FR168-2RS Ball Bearing
  • Type: Sealed Full Ceramic Flanged Ball Bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 1/4" x 3/8" x 1/8" inch
  • ID (inner diameter)/Bore: 1/4" inch
  • OD (outer diameter): 3/8" inch
  • Width/Height/thickness: 1/8" inch
  • Size: 1/4" x 3/8" x 1/8"
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8451
Product Name FR168-2RS Full Ceramic Sealed Flanged Bearing 1/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details
Ball Bearings - 2612602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details