NationSkander California Corporation 10 Bearing 623-2RS 3x10 Sealed 3x10x4 kit845

Description
10 Ball Bearings 623-2RS, this is a popular size that could be used in many application that uses this size 3mm x 10mm x 4mm. Each 623-2RS bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings 623-2RS are pre-lubricated with grease. Item: 623-2RS Double Shielded Ball Bearings 623-2RS Material: Chrome Steel Size: 3mm x 10mm x 4mm Type: Deep groove ball bearings Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 623-2RS Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 52000 RPM
Description
10 Ball Bearings 623-2RS, this is a popular size that could be used in many application that uses this size 3mm x 10mm x 4mm. Each 623-2RS bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings 623-2RS are pre-lubricated with grease. Item: 623-2RS Double Shielded Ball Bearings 623-2RS Material: Chrome Steel Size: 3mm x 10mm x 4mm Type: Deep groove ball bearings Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 623-2RS Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 52000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 623-2RS 3x10 Sealed 3x10x4 - kit845 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 623-2RS 3x10 Sealed 3x10x4
kit845
10 Bearing 623-2RS 3x10 Sealed 3x10x4 kit845
10 Ball Bearings 623-2RS, this is a popular size that could be used in many application that uses this size 3mm x 10mm x 4mm. Each 623-2RS bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings 623-2RS are pre-lubricated with grease. Item: 623-2RS Double Shielded Ball Bearings 623-2RS Material: Chrome Steel Size: 3mm x 10mm x 4mm Type: Deep groove ball bearings Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 623-2RS Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 52000 RPM

10 Ball Bearings 623-2RS, this is a popular size that could be used in many application that uses this size 3mm x 10mm x 4mm. Each 623-2RS bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings 623-2RS are pre-lubricated with grease.

  • Item: 623-2RS Double Shielded Ball Bearings
  • 623-2RS Material: Chrome Steel
  • Size: 3mm x 10mm x 4mm
  • Type: Deep groove ball bearings
  • Shields: 2 Rubber Seal
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings 623-2RS
  • Dynamic load rating Cr: 640 N
  • Static load rating Cor: 230 N
  • Limiting Speed:
    • Grease Lubrication: 52000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit845
Product Name 10 Bearing 623-2RS 3x10 Sealed 3x10x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 2346876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details