NationSkander California Corporation Full Ceramic Sealed Bearing 15x26x7 Si3N4 Kit8449

Description
Full Ceramic Sealed Bearing, the inner diameter is 15mm, outer diameter is 26mm and the width is 7mm, is a popular size that could be used in many applications, Bearing is made of Si3N4 Ceramic aqnd closed with PTFE closures. Item: Sealed Ball bearing Type: Sealed Full Ceramic Bearing Inner/outer races: Si3N4 Ceramic Balls: Si3N4 Ceramic Cage: PEEK Closures: PTFE Dimensions: 15mm x 26mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 26mm Width/Height/thickne ss: 7mm Size: 15 x 26 x 7 mm Quantity: One Bearing
Description
Full Ceramic Sealed Bearing, the inner diameter is 15mm, outer diameter is 26mm and the width is 7mm, is a popular size that could be used in many applications, Bearing is made of Si3N4 Ceramic aqnd closed with PTFE closures. Item: Sealed Ball bearing Type: Sealed Full Ceramic Bearing Inner/outer races: Si3N4 Ceramic Balls: Si3N4 Ceramic Cage: PEEK Closures: PTFE Dimensions: 15mm x 26mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 26mm Width/Height/thickne ss: 7mm Size: 15 x 26 x 7 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic Sealed Bearing 15x26x7 Si3N4 - Kit8449 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic Sealed Bearing 15x26x7 Si3N4
Kit8449
Full Ceramic Sealed Bearing 15x26x7 Si3N4 Kit8449
Full Ceramic Sealed Bearing, the inner diameter is 15mm, outer diameter is 26mm and the width is 7mm, is a popular size that could be used in many applications, Bearing is made of Si3N4 Ceramic aqnd closed with PTFE closures. Item: Sealed Ball bearing Type: Sealed Full Ceramic Bearing Inner/outer races: Si3N4 Ceramic Balls: Si3N4 Ceramic Cage: PEEK Closures: PTFE Dimensions: 15mm x 26mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 26mm Width/Height/thickne ss: 7mm Size: 15 x 26 x 7 mm Quantity: One Bearing

Full Ceramic Sealed Bearing, the inner diameter is 15mm, outer diameter is 26mm and the width is 7mm, is a popular size that could be used in many applications, Bearing is made of Si3N4 Ceramic aqnd closed with PTFE closures.

  • Item: Sealed Ball bearing
  • Type: Sealed Full Ceramic Bearing
  • Inner/outer races: Si3N4 Ceramic
  • Balls: Si3N4 Ceramic
  • Cage: PEEK
  • Closures: PTFE
  • Dimensions: 15mm x 26mm x 7mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 26mm
  • Width/Height/thickness: 7mm
  • Size: 15 x 26 x 7 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8449
Product Name Full Ceramic Sealed Bearing 15x26x7 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-80-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details