NationSkander California Corporation MR3724-2RS Full Complement Ceramic Sealed Bearing 24x37x7 Kit8447

Description
MR3724-2RS Full Ceramic Ball Bearing, the inner diameter is 24mm, outer diameter is 37mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: MR3724-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: No Cage Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 24mm x 37mm x 7mm/Metric ID (inner diameter)/Bore: 24mm OD (outer diameter): 37mm Width/Height/thickne ss: 7mm Size: 24 x 37 x 7 mm Quantity: One Bearing
Description
MR3724-2RS Full Ceramic Ball Bearing, the inner diameter is 24mm, outer diameter is 37mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: MR3724-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: No Cage Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 24mm x 37mm x 7mm/Metric ID (inner diameter)/Bore: 24mm OD (outer diameter): 37mm Width/Height/thickne ss: 7mm Size: 24 x 37 x 7 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
MR3724-2RS Full Complement Ceramic Sealed Bearing 24x37x7 - Kit8447 - NationSkander California Corporation
Anaheim, CA, USA
MR3724-2RS Full Complement Ceramic Sealed Bearing 24x37x7
Kit8447
MR3724-2RS Full Complement Ceramic Sealed Bearing 24x37x7 Kit8447
MR3724-2RS Full Ceramic Ball Bearing, the inner diameter is 24mm, outer diameter is 37mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: MR3724-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: No Cage Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 24mm x 37mm x 7mm/Metric ID (inner diameter)/Bore: 24mm OD (outer diameter): 37mm Width/Height/thickne ss: 7mm Size: 24 x 37 x 7 mm Quantity: One Bearing

MR3724-2RS Full Ceramic Ball Bearing, the inner diameter is 24mm, outer diameter is 37mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: MR3724-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: No Cage
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 24mm x 37mm x 7mm/Metric
  • ID (inner diameter)/Bore: 24mm
  • OD (outer diameter): 37mm
  • Width/Height/thickness: 7mm
  • Size: 24 x 37 x 7 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8447
Product Name MR3724-2RS Full Complement Ceramic Sealed Bearing 24x37x7
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Ball Bearings - 2346928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details