NationSkander California Corporation R168-2RS Full Ceramic Bearing 1/4 Kit8441

Description
R168-2RS Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R168-2rs Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 1/4" x 3/8" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
R168-2RS Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R168-2rs Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 1/4" x 3/8" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R168-2RS Full Ceramic Bearing 1/4 - Kit8441 - NationSkander California Corporation
Anaheim, CA, USA
R168-2RS Full Ceramic Bearing 1/4
Kit8441
R168-2RS Full Ceramic Bearing 1/4 Kit8441
R168-2RS Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R168-2rs Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 1/4" x 3/8" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R168-2RS Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R168-2rs Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Closures: PTFE Covers (white)
  • Inner/outer races: ZrO2 Ceramic
  • Size: 1/4" x 3/8" x 1/8" inch
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 3/8" inch
  • Width: 1/8" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8441
Product Name R168-2RS Full Ceramic Bearing 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details