NationSkander California Corporation 635-2RS Full Ceramic Sealed Bearing 5x19x6 ZrO2 Kit8438

Description
635-2RS Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 19mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 635-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 5mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 5mm x 19mm x 6mm Quantity: One Bearing
Description
635-2RS Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 19mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 635-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 5mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 5mm x 19mm x 6mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
635-2RS Full Ceramic Sealed Bearing 5x19x6 ZrO2 - Kit8438 - NationSkander California Corporation
Anaheim, CA, USA
635-2RS Full Ceramic Sealed Bearing 5x19x6 ZrO2
Kit8438
635-2RS Full Ceramic Sealed Bearing 5x19x6 ZrO2 Kit8438
635-2RS Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 19mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 635-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 5mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 5mm x 19mm x 6mm Quantity: One Bearing

635-2RS Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 19mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 635-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 5mm x 19mm x 6mm/Metric
  • ID (inner diameter)/Bore: 5mm
  • OD (outer diameter): 19mm
  • Width/Height/thickness: 6mm
  • Size: 5mm x 19mm x 6mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8438
Product Name 635-2RS Full Ceramic Sealed Bearing 5x19x6 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS5031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details