8 x 14 x 4 Full Ceramic Ball Bearing, the inner diameter is 8mm, outer diameter is 14mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.
Item: 8 x 14 x 4 Ball Bearing
Type: Sealed Full Ceramic bearing
Cage: PTFE
Closures: PTFE Covers (white)
Balls: ZrO2 Ceramic (zirconia)
Inner/outer races: ZrO2 Ceramic
Dimensions: 8mm x 14mm x 4mm/Metric
ID (inner diameter)/Bore: 8mm
OD (outer diameter): 14mm
Width/Height/thickne
ss: 4mm
Size: 8 x 14 x 4 mm
Quantity: One Bearing
8 x 14 x 4 Full Ceramic Ball Bearing, the inner diameter is 8mm, outer diameter is 14mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.
- Item: 8 x 14 x 4 Ball Bearing
- Type: Sealed Full Ceramic bearing
- Cage: PTFE
- Closures: PTFE Covers (white)
- Balls: ZrO2 Ceramic (zirconia)
- Inner/outer races: ZrO2 Ceramic
- Dimensions: 8mm x 14mm x 4mm/Metric
- ID (inner diameter)/Bore: 8mm
- OD (outer diameter): 14mm
- Width/Height/thickness: 4mm
- Size: 8 x 14 x 4 mm
- Quantity: One Bearing